Advantech USB 2.0 Cable, 0.9 m / 3 ft BB-USBAMBM-3F

Description
USB 2.0 Cable, 0.9 m / 3 ft Connect cable-less USB peripherals to your PC Fully rated USB 2.0 Molded PVC material RoHS
Request a Quote Datasheet
Description
USB 2.0 Cable, 0.9 m / 3 ft Connect cable-less USB peripherals to your PC Fully rated USB 2.0 Molded PVC material RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 Cable, 0.9 m / 3 ft - BB-USBAMBM-3F - Advantech
Cincinnati, OH, United States
USB 2.0 Cable, 0.9 m / 3 ft
BB-USBAMBM-3F
USB 2.0 Cable, 0.9 m / 3 ft BB-USBAMBM-3F
USB 2.0 Cable, 0.9 m / 3 ft Connect cable-less USB peripherals to your PC Fully rated USB 2.0 Molded PVC material RoHS

USB 2.0 Cable, 0.9 m / 3 ft

  • Connect cable-less USB peripherals to your PC
  • Fully rated USB 2.0
  • Molded PVC material
  • RoHS
Buy Now Datasheet
USB Cables - BB-USBAMBM-3F-ND - DigiKey
Thief River Falls, MN, United States
USB 2.0 Cable A Male to B Male 3.00' (914.4mm) Shielded

USB 2.0 Cable A Male to B Male 3.00' (914.4mm) Shielded

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category USB Cables Cable Assemblies
Product Number BB-USBAMBM-3F BB-USBAMBM-3F-ND
Product Name USB 2.0 Cable, 0.9 m / 3 ft USB Cables
USB Type USB2.0
Unlock Full Specs
to access all available technical data

Similar Products

USB Cables - 2084-BB-USB3AMBM-3FT-ND - DigiKey
Specs
Product Type Serial; USB
Cable Length 3 ft (9.14 dm)
View Details
High-Speed DB37 Cable - PCL-10137H-3E - Advantech
Specs
Application Instrumentation and Control
Cable Shielding Foil Braid
Connector Type DB37
View Details
2 suppliers
D-Sub Cables - 2084-PCL-101100R-2E-ND - DigiKey
Specs
Cable Length 6.56 ft (19.99 dm)
Connector Type Receptacle, Female Sockets
View Details
Serial Cable, RS-232 DB9 M to DB9 F, 0.3 m / 1 ft - BB-9PAMF1 - Advantech
Specs
Serial Cable Type RS232
Connector Type DB9
Cable Length 1 ft (3.05 dm)
View Details
2 suppliers