Advantech Serial Cable, RS-232 DB9 M to DB9 M, 1.8 m / 6 ft BB-9PAMM6

Description
Serial Cable, RS-232 DB9 M to DB9 M, 1.8 m / 6 ft 28 AWG stranded conductors for flexibility Thumbscrews for tool-less termination Fully molded back-shell with strain relief for extra protection DB9 male to DB9 male connectors
Request a Quote Datasheet
Description
Serial Cable, RS-232 DB9 M to DB9 M, 1.8 m / 6 ft 28 AWG stranded conductors for flexibility Thumbscrews for tool-less termination Fully molded back-shell with strain relief for extra protection DB9 male to DB9 male connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serial Cable, RS-232 DB9 M to DB9 M, 1.8 m / 6 ft - BB-9PAMM6 - Advantech
Cincinnati, OH, United States
Serial Cable, RS-232 DB9 M to DB9 M, 1.8 m / 6 ft
BB-9PAMM6
Serial Cable, RS-232 DB9 M to DB9 M, 1.8 m / 6 ft BB-9PAMM6
Serial Cable, RS-232 DB9 M to DB9 M, 1.8 m / 6 ft 28 AWG stranded conductors for flexibility Thumbscrews for tool-less termination Fully molded back-shell with strain relief for extra protection DB9 male to DB9 male connectors

Serial Cable, RS-232 DB9 M to DB9 M, 1.8 m / 6 ft

  • 28 AWG stranded conductors for flexibility
  • Thumbscrews for tool-less termination
  • Fully molded back-shell with strain relief for extra protection
  • DB9 male to DB9 male connectors
Buy Now
D-Sub Cables - BB-9PAMM6-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
BB-9PAMM6-ND
D-Sub Cables BB-9PAMM6-ND
D-Sub Cable Assembly DB09 Gray, Individual (Round) 6.00' (1.83m) Plug, Male Pins to Plug, Male Pins

D-Sub Cable Assembly DB09 Gray, Individual (Round) 6.00' (1.83m) Plug, Male Pins to Plug, Male Pins

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Serial Cables Cable Assemblies
Product Number BB-9PAMM6 BB-9PAMM6-ND
Product Name Serial Cable, RS-232 DB9 M to DB9 M, 1.8 m / 6 ft D-Sub Cables
Serial Cable Type RS232
Unlock Full Specs
to access all available technical data

Similar Products

IEEE-488 Cable, 2m - PCL-10488-2E - Advantech
Specs
Application Instrumentation and Control
View Details
2 suppliers
D-Sub Cables - 2084-PCL-101100R-1E-ND - DigiKey
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Receptacle, Female Sockets
View Details
DB37 Cable - PCL-10137-3E - Advantech
Specs
Application Instrumentation and Control
Cable Shielding Foil Braid
Connector Type DB37
View Details
2 suppliers
D-Sub Cables - BB-232NM9-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
Connector Type Receptacle, Female Sockets
View Details