Advantech Serial Cable, DB25 M to DB25 F, 1.8 m / 6 ft BB-232AMF5

Description
Serial Cable, DB25 M to DB25 F, 1.8 m / 6 ft Fully molded backshell with strain relief for added protection 26 AWG stranded conductors for flexibility Thumbscrews for tool-less termination Wired straight-through All pins terminated
Request a Quote Datasheet
Description
Serial Cable, DB25 M to DB25 F, 1.8 m / 6 ft Fully molded backshell with strain relief for added protection 26 AWG stranded conductors for flexibility Thumbscrews for tool-less termination Wired straight-through All pins terminated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serial Cable, DB25 M to DB25 F, 1.8 m / 6 ft - BB-232AMF5 - Advantech
Cincinnati, OH, United States
Serial Cable, DB25 M to DB25 F, 1.8 m / 6 ft
BB-232AMF5
Serial Cable, DB25 M to DB25 F, 1.8 m / 6 ft BB-232AMF5
Serial Cable, DB25 M to DB25 F, 1.8 m / 6 ft Fully molded backshell with strain relief for added protection 26 AWG stranded conductors for flexibility Thumbscrews for tool-less termination Wired straight-through All pins terminated

Serial Cable, DB25 M to DB25 F, 1.8 m / 6 ft

  • Fully molded backshell with strain relief for added protection
  • 26 AWG stranded conductors for flexibility
  • Thumbscrews for tool-less termination
  • Wired straight-through
  • All pins terminated
Buy Now Datasheet
Cable Assy, Db 25P Plug-Rcpt, 6Ft; Connector Type A Advantech - 54AH8405 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Db 25P Plug-Rcpt, 6Ft; Connector Type A Advantech
54AH8405
Cable Assy, Db 25P Plug-Rcpt, 6Ft; Connector Type A Advantech 54AH8405
CABLE ASSY, DB 25P PLUG-RCPT, 6FT; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Beige; Product Range:

CABLE ASSY, DB 25P PLUG-RCPT, 6FT; Connector Type A:D Sub 25 Position Plug; Connector Type B:D Sub 25 Position Receptacle; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Beige; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Advantech Newark, An Avnet Company
Product Category Serial Cables Cable Assemblies
Product Number BB-232AMF5 54AH8405
Product Name Serial Cable, DB25 M to DB25 F, 1.8 m / 6 ft Cable Assy, Db 25P Plug-Rcpt, 6Ft; Connector Type A Advantech
Connector Type DB25 D Sub 25 Position Plug
Unlock Full Specs
to access all available technical data

Similar Products

IEEE-488 Cable, 2m - PCL-10488-2E - Advantech
Specs
Application Instrumentation and Control
View Details
2 suppliers
Serial Cable, RS-232 DB9 M to DB9 M, 1.8 m / 6 ft - BB-9PAMM6 - Advantech
Specs
Serial Cable Type RS232
Connector Type DB9
Cable Length 6 ft (18.29 dm)
View Details
2 suppliers
USB 2.0 Cable, 0.9 m / 3 ft - BB-USBAMBM-3F - Advantech
Specs
USB Type USB2.0
Standards / Certifications RoHS
Cable Length 3 ft (9.14 dm)
View Details
2 suppliers
D-Sub Cables - 2084-PCL-101100SB-3E-ND - DigiKey
Specs
Cable Length 9.84 ft (29.99 dm)
Connector Type Plug, Male Pins
View Details
2 suppliers