Advantech ULI-414I - Industrial USB 2.0 Hub, 4 Ports with High Retention Connectors BB-UHR204

Description
ULI-414I - Industrial USB 2.0 Hub, 4 Ports with High Retention Connectors Expands one USB port to 4 USB ports (USB 2.0) ESD Level 4 (contact 8 kV, air 15 kV) Performance Criteria B Data rate: 480 Mbps full speed Wide operating temperature: -40 to +80 °C Rugged metal case - desk, panel or DIN rail mount (brackets included) FCC, CE, UL, EMC heavy industrial High retention USB port connectors USB cable included, 1.8 m Bus power or external power (power supply not included, sold separately)
Request a Quote Datasheet
Description
ULI-414I - Industrial USB 2.0 Hub, 4 Ports with High Retention Connectors Expands one USB port to 4 USB ports (USB 2.0) ESD Level 4 (contact 8 kV, air 15 kV) Performance Criteria B Data rate: 480 Mbps full speed Wide operating temperature: -40 to +80 °C Rugged metal case - desk, panel or DIN rail mount (brackets included) FCC, CE, UL, EMC heavy industrial High retention USB port connectors USB cable included, 1.8 m Bus power or external power (power supply not included, sold separately)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ULI-414I - Industrial USB 2.0 Hub, 4 Ports with High Retention Connectors - BB-UHR204 - Advantech
Cincinnati, OH, United States
ULI-414I - Industrial USB 2.0 Hub, 4 Ports with High Retention Connectors
BB-UHR204
ULI-414I - Industrial USB 2.0 Hub, 4 Ports with High Retention Connectors BB-UHR204
ULI-414I - Industrial USB 2.0 Hub, 4 Ports with High Retention Connectors Expands one USB port to 4 USB ports (USB 2.0) ESD Level 4 (contact 8 kV, air 15 kV) Performance Criteria B Data rate: 480 Mbps full speed Wide operating temperature: -40 to +80 °C Rugged metal case - desk, panel or DIN rail mount (brackets included) FCC, CE, UL, EMC heavy industrial High retention USB port connectors USB cable included, 1.8 m Bus power or external power (power supply not included, sold separately)

ULI-414I - Industrial USB 2.0 Hub, 4 Ports with High Retention Connectors

  • Expands one USB port to 4 USB ports (USB 2.0)
  • ESD Level 4 (contact 8 kV, air 15 kV) Performance Criteria B
  • Data rate: 480 Mbps full speed
  • Wide operating temperature: -40 to +80 °C
  • Rugged metal case - desk, panel or DIN rail mount (brackets included)
  • FCC, CE, UL, EMC heavy industrial
  • High retention USB port connectors
  • USB cable included, 1.8 m
  • Bus power or external power (power supply not included, sold separately)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Digital Parallel and Serial Converters
Product Number BB-UHR204
Product Name ULI-414I - Industrial USB 2.0 Hub, 4 Ports with High Retention Connectors
Unlock Full Specs
to access all available technical data

Similar Products