Advantech SmartFlex, Global, 3x Ethernet, 1x RS232, 1x RS485, Wi-Fi, Plastic, Without Accessories BB-SR31010410

Description
SmartFlex, Global, 3x Ethernet, 1x RS232, 1x RS485, Wi-Fi, Plastic, Without Accessories Global LTE Cat.4 high speed connectivity with 3G fallback, 2× SIM LTE B1, B2, B3, B4, B5, B7, B8, B12, B13, B18, B19, B20, B25, B26, B28, B38, B39, B40, B41 Powerful CPU and Memory, Hosting of SW IoT applications 3× ETH, 1× RS232, 1× RS485 WiFi 2.4/5 GHz, GPS, USB, I/O 2× DI + 1× DO, MicroSD Operating temp. –40 °C to +75 °C, Power supply 10 to 60 V DC Plastic housing, DIN rail mounting, Sleep mode Certifications: CE, UL, TELEC Advanced networking, Diagnostics, VPN support, Firewall
Request a Quote Datasheet
Description
SmartFlex, Global, 3x Ethernet, 1x RS232, 1x RS485, Wi-Fi, Plastic, Without Accessories Global LTE Cat.4 high speed connectivity with 3G fallback, 2× SIM LTE B1, B2, B3, B4, B5, B7, B8, B12, B13, B18, B19, B20, B25, B26, B28, B38, B39, B40, B41 Powerful CPU and Memory, Hosting of SW IoT applications 3× ETH, 1× RS232, 1× RS485 WiFi 2.4/5 GHz, GPS, USB, I/O 2× DI + 1× DO, MicroSD Operating temp. –40 °C to +75 °C, Power supply 10 to 60 V DC Plastic housing, DIN rail mounting, Sleep mode Certifications: CE, UL, TELEC Advanced networking, Diagnostics, VPN support, Firewall
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SmartFlex, Global, 3x Ethernet, 1x RS232, 1x RS485, Wi-Fi, Plastic, Without Accessories - BB-SR31010410 - Advantech
Cincinnati, OH, United States
SmartFlex, Global, 3x Ethernet, 1x RS232, 1x RS485, Wi-Fi, Plastic, Without Accessories
BB-SR31010410
SmartFlex, Global, 3x Ethernet, 1x RS232, 1x RS485, Wi-Fi, Plastic, Without Accessories BB-SR31010410
SmartFlex, Global, 3x Ethernet, 1x RS232, 1x RS485, Wi-Fi, Plastic, Without Accessories Global LTE Cat.4 high speed connectivity with 3G fallback, 2× SIM LTE B1, B2, B3, B4, B5, B7, B8, B12, B13, B18, B19, B20, B25, B26, B28, B38, B39, B40, B41 Powerful CPU and Memory, Hosting of SW IoT applications 3× ETH, 1× RS232, 1× RS485 WiFi 2.4/5 GHz, GPS, USB, I/O 2× DI + 1× DO, MicroSD Operating temp. –40 °C to +75 °C, Power supply 10 to 60 V DC Plastic housing, DIN rail mounting, Sleep mode Certifications: CE, UL, TELEC Advanced networking, Diagnostics, VPN support, Firewall

SmartFlex, Global, 3x Ethernet, 1x RS232, 1x RS485, Wi-Fi, Plastic, Without Accessories

  • Global LTE Cat.4 high speed connectivity with 3G fallback, 2× SIM
  • LTE B1, B2, B3, B4, B5, B7, B8, B12, B13, B18, B19, B20, B25, B26, B28, B38, B39, B40, B41
  • Powerful CPU and Memory, Hosting of SW IoT applications
  • 3× ETH, 1× RS232, 1× RS485
  • WiFi 2.4/5 GHz, GPS, USB, I/O 2× DI + 1× DO, MicroSD
  • Operating temp. –40 °C to +75 °C, Power supply 10 to 60 V DC
  • Plastic housing, DIN rail mounting, Sleep mode
  • Certifications: CE, UL, TELEC
  • Advanced networking, Diagnostics, VPN support, Firewall
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Equipment
Product Number BB-SR31010410
Product Name SmartFlex, Global, 3x Ethernet, 1x RS232, 1x RS485, Wi-Fi, Plastic, Without Accessories
Network Media Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Compact Intelligent Gateway W/ai, 30Vdc; No. Of Ethernet Ports Advantech - 64AH2374 - Newark, An Avnet Company
Specs
Network Equipment Gateway
Data Rate 0.0100 to 0.1000 Gbps
View Details
8FE Unmanaged Ethernet Switch, -40~75℃ - EKI-2528I-BE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
View Details
3 suppliers
Gateways, Routers - EKI-1222D-AE-ND - DigiKey
Specs
Network Equipment Router; Gateway
View Details
Switches, Hubs - EKI-2525M-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SC
Number of Ports 6 #
View Details
2 suppliers