SmartFlex, EMEA, 2x ETH, 1x RS232, 1x RS485, Metal
LTE cat.3, 3G/HSPA+, GPRS/EDGE, EMEA, 2x SIM
LTE B1, B3, B7, B8, B20
Powerful CPU and Memory, Hosting of SW IoT applications
DIN rail mounting, Sleep mode
2x ETH
1x RS232, 1x RS485/422
GPS, USB, I/O 2x DI + 1x DO, MicroSD
Operating temp. –40 °C to +75 °C, Power supply 10 to 60 V DC
Certifications: CE, UL C1D2/Atex, E8
Advanced networking, Diagnostics, VPN support, Firewall
SmartFlex, EMEA, 2x ETH, 1x RS232, 1x RS485, Metal
- LTE cat.3, 3G/HSPA+, GPRS/EDGE, EMEA, 2x SIM
- LTE B1, B3, B7, B8, B20
- Powerful CPU and Memory, Hosting of SW IoT applications
- DIN rail mounting, Sleep mode
- 2x ETH
- 1x RS232, 1x RS485/422
- GPS, USB, I/O 2x DI + 1x DO, MicroSD
- Operating temp. –40 °C to +75 °C, Power supply 10 to 60 V DC
- Certifications: CE, UL C1D2/Atex, E8
- Advanced networking, Diagnostics, VPN support, Firewall