Advantech ULI-211CI -Triple Isolated RS-232/422/485 (Terminal Block) to Multi-mode Fiber Converter (ST Connectors) DIN Rail Mounted BB-FOSTCDRI

Description
ULI-211CI -Triple Isolated RS-232/422/485 (Terminal Block) to Multi-mode Fiber Converter (ST Connectors) DIN Rail Mounted Converts serial data signals to multi-mode ST fiber optic 2 KV 3-way optical isolation (input/output/power) ; EMI/RFI protection Data rate: up to 115.2 kbps Wide operating temperature: -40 to +80 °C DIN mount, IP20 plastic case 10–48 VDC power source required (not included, sold separately) UL Class 1 / Division 2
Request a Quote Datasheet
Description
ULI-211CI -Triple Isolated RS-232/422/485 (Terminal Block) to Multi-mode Fiber Converter (ST Connectors) DIN Rail Mounted Converts serial data signals to multi-mode ST fiber optic 2 KV 3-way optical isolation (input/output/power) ; EMI/RFI protection Data rate: up to 115.2 kbps Wide operating temperature: -40 to +80 °C DIN mount, IP20 plastic case 10–48 VDC power source required (not included, sold separately) UL Class 1 / Division 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ULI-211CI -Triple Isolated RS-232/422/485 (Terminal Block) to Multi-mode Fiber Converter (ST Connectors) DIN Rail Mounted - BB-FOSTCDRI - Advantech
Cincinnati, OH, United States
ULI-211CI -Triple Isolated RS-232/422/485 (Terminal Block) to Multi-mode Fiber Converter (ST Connectors) DIN Rail Mounted
BB-FOSTCDRI
ULI-211CI -Triple Isolated RS-232/422/485 (Terminal Block) to Multi-mode Fiber Converter (ST Connectors) DIN Rail Mounted BB-FOSTCDRI
ULI-211CI -Triple Isolated RS-232/422/485 (Terminal Block) to Multi-mode Fiber Converter (ST Connectors) DIN Rail Mounted Converts serial data signals to multi-mode ST fiber optic 2 KV 3-way optical isolation (input/output/power) ; EMI/RFI protection Data rate: up to 115.2 kbps Wide operating temperature: -40 to +80 °C DIN mount, IP20 plastic case 10–48 VDC power source required (not included, sold separately) UL Class 1 / Division 2

ULI-211CI -Triple Isolated RS-232/422/485 (Terminal Block) to Multi-mode Fiber Converter (ST Connectors) DIN Rail Mounted

  • Converts serial data signals to multi-mode ST fiber optic
  • 2 KV 3-way optical isolation (input/output/power); EMI/RFI protection
  • Data rate: up to 115.2 kbps
  • Wide operating temperature: -40 to +80 °C
  • DIN mount, IP20 plastic case
  • 10–48 VDC power source required (not included, sold separately)
  • UL Class 1 / Division 2
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Serial Communications Products
Product Number BB-FOSTCDRI
Product Name ULI-211CI -Triple Isolated RS-232/422/485 (Terminal Block) to Multi-mode Fiber Converter (ST Connectors) DIN Rail Mounted
Device Type Converter
Serial Protocol RS232; RS422; RS485
Form Factor DIN Rail; DIN
Unlock Full Specs
to access all available technical data

Similar Products

Serial Device Servers - EKI-1524I-BE-ND - DigiKey
Specs
Device Type Serial Device Server
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details
Serial Device Servers - 2084-EKI-1528-CE-ND - DigiKey
Specs
Device Type Serial Device Server
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details
2-port RS-232/422/485 Serial Device Server - EKI-1522-CE - Advantech
Specs
Device Type Serial Device Server
Serial Protocol RS232; RS422; RS485
Form Factor DIN Rail
View Details
2 suppliers