Advantech ULI-212CI - Triple Isolated RS-232/422/485 (Terminal Block) to Single Mode Fiber Converter (ST Connectors). DIN Rail Mounted BB-FOSTCDRI-ST

Description
ULI-212CI - Triple Isolated RS-232/422/485 (Terminal Block) to Single Mode Fiber Converter (ST Connectors). DIN Rail Mounted Converts serial data signals to single-mode fiber optic 2 KV 3-way optical isolation (two data ports, power circuit) and EMI/RFI protection Data rates up to 115.2 kbps Wide operating temperature: -40 to +80 °C IP30 plastic case, DIN mount UL 508 rated 10 – 48 VDC input power range Up to 15 km (9 mi) range Power supply not included, sold separately
Request a Quote Datasheet
Description
ULI-212CI - Triple Isolated RS-232/422/485 (Terminal Block) to Single Mode Fiber Converter (ST Connectors). DIN Rail Mounted Converts serial data signals to single-mode fiber optic 2 KV 3-way optical isolation (two data ports, power circuit) and EMI/RFI protection Data rates up to 115.2 kbps Wide operating temperature: -40 to +80 °C IP30 plastic case, DIN mount UL 508 rated 10 – 48 VDC input power range Up to 15 km (9 mi) range Power supply not included, sold separately
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ULI-212CI - Triple Isolated RS-232/422/485 (Terminal Block) to Single Mode Fiber Converter (ST Connectors). DIN Rail Mounted -  - Advantech
Cincinnati, OH, United States
ULI-212CI - Triple Isolated RS-232/422/485 (Terminal Block) to Single Mode Fiber Converter (ST Connectors). DIN Rail Mounted
ULI-212CI - Triple Isolated RS-232/422/485 (Terminal Block) to Single Mode Fiber Converter (ST Connectors). DIN Rail Mounted
ULI-212CI - Triple Isolated RS-232/422/485 (Terminal Block) to Single Mode Fiber Converter (ST Connectors). DIN Rail Mounted Converts serial data signals to single-mode fiber optic 2 KV 3-way optical isolation (two data ports, power circuit) and EMI/RFI protection Data rates up to 115.2 kbps Wide operating temperature: -40 to +80 °C IP30 plastic case, DIN mount UL 508 rated 10 – 48 VDC input power range Up to 15 km (9 mi) range Power supply not included, sold separately

ULI-212CI - Triple Isolated RS-232/422/485 (Terminal Block) to Single Mode Fiber Converter (ST Connectors). DIN Rail Mounted

  • Converts serial data signals to single-mode fiber optic
  • 2 KV 3-way optical isolation (two data ports, power circuit) and EMI/RFI protection
  • Data rates up to 115.2 kbps
  • Wide operating temperature: -40 to +80 °C
  • IP30 plastic case, DIN mount
  • UL 508 rated
  • 10 – 48 VDC input power range
  • Up to 15 km (9 mi) range
  • Power supply not included, sold separately
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Serial Communications Products
Product Name ULI-212CI - Triple Isolated RS-232/422/485 (Terminal Block) to Single Mode Fiber Converter (ST Connectors). DIN Rail Mounted
Device Type Converter
Unlock Full Specs
to access all available technical data

Similar Products

1-port RS-232/422/485 Serial Device Server - EKI-1521I-CE - Advantech
Specs
Device Type Serial Device Server
Serial Protocol RS232; RS422; RS485
Form Factor DIN Rail
View Details
2 suppliers
Serial Device Servers - EKI-1522-BE-ND - DigiKey
Specs
Device Type Serial Device Server
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details
1-port RS-232/422/485 Serial Device Server - EKI-1521CI-DE - Advantech
Specs
Device Type Serial Device Server
Serial Protocol RS232; RS422; RS485
Form Factor DIN Rail
View Details
2 suppliers
Serial Device Servers - BB-MESP211T-ND - DigiKey
Specs
Device Type Serial Device Server
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details