Advantech Robust RS-232 to RS-422/485 Isolated Converter ADAM-4520A-A

Description
Robust RS-232 to RS-422/485 Isolated Converter Convert RS-232 to RS-422/485 signals Extend RS-232 data signals up to 1.2 km Data rate: 115.2 kbps 3000 VDC Isolation Auto-detection on baud rate / data format DIP switch for RS-422 or RS-485 selection Build-in 120 ohm termination resistors Power requirement +10 to +48 VDC Operating Temperature -40 ~ 85° C (-40 ~ 185° F)
Request a Quote Datasheet
Description
Robust RS-232 to RS-422/485 Isolated Converter Convert RS-232 to RS-422/485 signals Extend RS-232 data signals up to 1.2 km Data rate: 115.2 kbps 3000 VDC Isolation Auto-detection on baud rate / data format DIP switch for RS-422 or RS-485 selection Build-in 120 ohm termination resistors Power requirement +10 to +48 VDC Operating Temperature -40 ~ 85° C (-40 ~ 185° F)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Robust RS-232 to RS-422/485 Isolated Converter - ADAM-4520A-A - Advantech
Cincinnati, OH, United States
Robust RS-232 to RS-422/485 Isolated Converter
ADAM-4520A-A
Robust RS-232 to RS-422/485 Isolated Converter ADAM-4520A-A
Robust RS-232 to RS-422/485 Isolated Converter Convert RS-232 to RS-422/485 signals Extend RS-232 data signals up to 1.2 km Data rate: 115.2 kbps 3000 VDC Isolation Auto-detection on baud rate / data format DIP switch for RS-422 or RS-485 selection Build-in 120 ohm termination resistors Power requirement +10 to +48 VDC Operating Temperature -40 ~ 85° C (-40 ~ 185° F)

Robust RS-232 to RS-422/485 Isolated Converter

  • Convert RS-232 to RS-422/485 signals
  • Extend RS-232 data signals up to 1.2 km
  • Data rate: 115.2 kbps
  • 3000 VDC Isolation
  • Auto-detection on baud rate / data format
  • DIP switch for RS-422 or RS-485 selection
  • Build-in 120 ohm termination resistors
  • Power requirement +10 to +48 VDC
  • Operating Temperature -40 ~ 85° C (-40 ~ 185° F)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Serial Communications Products
Product Number ADAM-4520A-A
Product Name Robust RS-232 to RS-422/485 Isolated Converter
Device Type Converter
Unlock Full Specs
to access all available technical data

Similar Products

ULI-224T - RS-232 (DB9 Female) to RS422/485 (Terminal Block) Converter - BB-4WSD9TB - Advantech
Specs
Device Type Converter
Serial Protocol RS232; RS422; RS485
Form Factor Inline
View Details
ULI-224TCL - RS-232 (DB9 Female) to Iso. RS-422/485 (Terminal Block) Converter - BB-4WSD9OTB - Advantech
Specs
Device Type Converter
Serial Protocol RS232; RS422; RS485
Form Factor Inline
View Details
Serial Device Servers - 2084-EKI-1511X-B-ND - DigiKey
Specs
Device Type Serial Device Server
Serial Protocol RS422; RS485
Network / Bus Ethernet to Serial
View Details