Advantech Serial Cable, RS-232 DB9 M to DB9 F, 3.05 m / 10 ft BB-9PAMF10

Description
Serial Cable, RS-232 DB9 M to DB9 F, 3.05 m / 10 ft 28 AWG stranded conductors for flexibility Thumbscrews for tool-less termination DB9 male to DB9 female connectors Fully molded backshell with strain relief for added protection
Request a Quote
Description
Serial Cable, RS-232 DB9 M to DB9 F, 3.05 m / 10 ft 28 AWG stranded conductors for flexibility Thumbscrews for tool-less termination DB9 male to DB9 female connectors Fully molded backshell with strain relief for added protection
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BB-9PAMF10 is a 3.05 m (10 ft) serial cable designed for connecting DB9 male to DB9 female devices. It features fully molded backshells that provide strain relief and protection against external noise. The cable is constructed with 28 AWG stranded conductors, ensuring flexibility and durability. Thumbscrews are included for tool-less termination, facilitating easy and secure connections. This cable complies with REACH and RoHS-3 standards, making it suitable for various applications in environments that require adherence to these regulations.

Datasheet Summary
Powered by GS/AI

The BB-9PAMF10 is a 3.05 m (10 ft) serial cable designed for connecting DB9 male to DB9 female devices. It features fully molded backshells that provide strain relief and protection against external noise. The cable is constructed with 28 AWG stranded conductors, ensuring flexibility and durability. Thumbscrews are included for tool-less termination, facilitating easy and secure connections. This cable complies with REACH and RoHS-3 standards, making it suitable for various applications in environments that require adherence to these regulations.

Suppliers

Company
Product
Description
Supplier Links
Serial Cable, RS-232 DB9 M to DB9 F, 3.05 m / 10 ft - BB-9PAMF10 - Advantech
Cincinnati, OH, United States
Serial Cable, RS-232 DB9 M to DB9 F, 3.05 m / 10 ft
BB-9PAMF10
Serial Cable, RS-232 DB9 M to DB9 F, 3.05 m / 10 ft BB-9PAMF10
Serial Cable, RS-232 DB9 M to DB9 F, 3.05 m / 10 ft 28 AWG stranded conductors for flexibility Thumbscrews for tool-less termination DB9 male to DB9 female connectors Fully molded backshell with strain relief for added protection

Serial Cable, RS-232 DB9 M to DB9 F, 3.05 m / 10 ft

  • 28 AWG stranded conductors for flexibility
  • Thumbscrews for tool-less termination
  • DB9 male to DB9 female connectors
  • Fully molded backshell with strain relief for added protection
Buy Now Datasheet
D-Sub Cables - BB-9PAMF10-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cables
BB-9PAMF10-ND
D-Sub Cables BB-9PAMF10-ND
Networking Serial Cable For use with

Networking Serial Cable For use with

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Serial Cables Cable Assemblies
Product Number BB-9PAMF10 BB-9PAMF10-ND
Product Name Serial Cable, RS-232 DB9 M to DB9 F, 3.05 m / 10 ft D-Sub Cables
Serial Cable Type RS232
Unlock Full Specs
to access all available technical data

Similar Products

USB 2.0 Cable, 1.8 m / 6 ft - BB-USBAMBM-6F - Advantech
Specs
USB Type USB2.0
Standards / Certifications RoHS
Cable Length 6 ft (18.29 dm)
View Details
2 suppliers
DB37 Cable - PCL-10137-3E - Advantech
Specs
Application Instrumentation and Control
Cable Shielding Foil Braid
Connector Type DB37
View Details
2 suppliers
1m Male DB-78 to 8x Male DB-9 Cable - OPT8J-AE - Advantech
Specs
Application Instrumentation and Control
Connector Type DB25
Gender Male-Male
View Details
2 suppliers
USB Cables - 2084-BB-USB3AMBM-3FT-ND - DigiKey
Specs
Product Type Serial; USB
Cable Length 3 ft (9.14 dm)
View Details