Advantech Signal Conditioner/Transmitter BB-485OPDRI

Description
OUTPUT ISOLATOR, 0.5W, 10-48VDC; SIGNAL CONDITIONER INPUT:-; SIGNAL CONDITIONER OUTPUT:-; NO. OF OUTPUT CHANNELS:-; ACCURACY %:-; SUPPLY VOLTAGE MIN:10VDC; SUPPLY VOLTAGE MAX:48VDC; POWER CONSUMPTION:500MW; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
OUTPUT ISOLATOR, 0.5W, 10-48VDC; SIGNAL CONDITIONER INPUT:-; SIGNAL CONDITIONER OUTPUT:-; NO. OF OUTPUT CHANNELS:-; ACCURACY %:-; SUPPLY VOLTAGE MIN:10VDC; SUPPLY VOLTAGE MAX:48VDC; POWER CONSUMPTION:500MW; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Signal Conditioner/Transmitter - 107892704 - Radwell International
Willingboro, NJ, United States
Signal Conditioner/Transmitter
107892704
Signal Conditioner/Transmitter 107892704
OUTPUT ISOLATOR, 0.5W, 10-48VDC; SIGNAL CONDITIONER INPUT:-; SIGNAL CONDITIONER OUTPUT:-; NO. OF OUTPUT CHANNELS:-; ACCURACY %:-; SUPPLY VOLTAGE MIN:10VDC; SUPPLY VOLTAGE MAX:48VDC; POWER CONSUMPTION:500MW; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OUTPUT ISOLATOR, 0.5W, 10-48VDC; SIGNAL CONDITIONER INPUT:-; SIGNAL CONDITIONER OUTPUT:-; NO. OF OUTPUT CHANNELS:-; ACCURACY %:-; SUPPLY VOLTAGE MIN:10VDC; SUPPLY VOLTAGE MAX:48VDC; POWER CONSUMPTION:500MW; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Signal Conditioners
Product Number 107892704
Product Name Signal Conditioner/Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Strain Gage - 728 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Signal Conditioners and Isolators - DSCA34N-01 - Quarktwin Technology Ltd.
Specs
Signal Conditioning Signal Conditioner
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details