Advantech Signal Conditioner/Transmitter BB-232OPDR

Description
OUTPUT ISOLATOR, 1.2W, 10-30VDC; SIGNAL CONDITIONER INPUT:-; SIGNAL CONDITIONER OUTPUT:-; NO. OF OUTPUT CHANNELS:2CHANNELS; ACCURACY %:-; SUPPLY VOLTAGE MIN:10VDC; SUPPLY VOLTAGE MAX:30VDC; POWER CONSUMPTION:1.2W; PRODUCT RANGE:-. FREE 2 YEAR RADWELL WARRANTY
Description
OUTPUT ISOLATOR, 1.2W, 10-30VDC; SIGNAL CONDITIONER INPUT:-; SIGNAL CONDITIONER OUTPUT:-; NO. OF OUTPUT CHANNELS:2CHANNELS; ACCURACY %:-; SUPPLY VOLTAGE MIN:10VDC; SUPPLY VOLTAGE MAX:30VDC; POWER CONSUMPTION:1.2W; PRODUCT RANGE:-. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Signal Conditioner/Transmitter - 107892236 - Radwell International
Willingboro, NJ, United States
Signal Conditioner/Transmitter
107892236
Signal Conditioner/Transmitter 107892236
OUTPUT ISOLATOR, 1.2W, 10-30VDC; SIGNAL CONDITIONER INPUT:-; SIGNAL CONDITIONER OUTPUT:-; NO. OF OUTPUT CHANNELS:2CHANNELS; ACCURACY %:-; SUPPLY VOLTAGE MIN:10VDC; SUPPLY VOLTAGE MAX:30VDC; POWER CONSUMPTION:1.2W; PRODUCT RANGE:-. FREE 2 YEAR RADWELL WARRANTY

OUTPUT ISOLATOR, 1.2W, 10-30VDC; SIGNAL CONDITIONER INPUT:-; SIGNAL CONDITIONER OUTPUT:-; NO. OF OUTPUT CHANNELS:2CHANNELS; ACCURACY %:-; SUPPLY VOLTAGE MIN:10VDC; SUPPLY VOLTAGE MAX:30VDC; POWER CONSUMPTION:1.2W; PRODUCT RANGE:-. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Signal Conditioners
Product Number 107892236
Product Name Signal Conditioner/Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Load Cell Amplifier Signal Conditioner with Removable Terminals - LCA-RTC - Transducer Techniques, LLC
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output; Analog Current Output
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)20 mA , 0 ... 10 V , 4 ... 20 mA
Application General Lab & Industrial
View Details
Signal Conditioners - 2328232 - RS Components, Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval No
Inputs Thermocouple Input; Current, Thermocouple, Resistance, Voltage, Potentiometer
View Details