Advantech Dual LGA3647-P0 Intel® Xeon® Scalable EATX server board with 24x DDR4, 5x PCIe x16, and dual 10GbE for memory-intensive applications. ASMB-935T2-00A1U

Description
Dual LGA3647-P0 Intel® Xeon® Scalable EATX server board with 24x DDR4, 5x PCIe x16, and dual 10GbE for memory-intensive applications. EATX server board powered by dual Intel® Xeon® Scalable processors for memory-intensive applications and large-scale computing. Supports up to 3TB of DDR4 2933 MHz RDIMM memory with Intel® Optane™ DC Persistent Memory for maximum memory capacity and bandwidth. Features five PCIe x16 Gen3 slots and one PCIe x8 Gen3 slot, supporting up to three double-deck cards for extensive expansion. Equipped with Intel® X557-AT2 dual 10GbE ports for high-speed network connectivity and redundancy. Provides ten SATA3.0 ports and six USB3.0 ports for extensive storage and peripheral connectivity. Includes one M.2 2280 connector (SATA / PCIe compatible) for fast boot drives or caching solutions. Operates reliably in data center environments with an ambient temperature range of 0 ~ 40°C. Designed for in-memory databases, big data analytics, and other memory-intensive workloads with its massive RAM capacity.
Request a Quote Datasheet
Description
Dual LGA3647-P0 Intel® Xeon® Scalable EATX server board with 24x DDR4, 5x PCIe x16, and dual 10GbE for memory-intensive applications. EATX server board powered by dual Intel® Xeon® Scalable processors for memory-intensive applications and large-scale computing. Supports up to 3TB of DDR4 2933 MHz RDIMM memory with Intel® Optane™ DC Persistent Memory for maximum memory capacity and bandwidth. Features five PCIe x16 Gen3 slots and one PCIe x8 Gen3 slot, supporting up to three double-deck cards for extensive expansion. Equipped with Intel® X557-AT2 dual 10GbE ports for high-speed network connectivity and redundancy. Provides ten SATA3.0 ports and six USB3.0 ports for extensive storage and peripheral connectivity. Includes one M.2 2280 connector (SATA / PCIe compatible) for fast boot drives or caching solutions. Operates reliably in data center environments with an ambient temperature range of 0 ~ 40°C. Designed for in-memory databases, big data analytics, and other memory-intensive workloads with its massive RAM capacity.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual LGA3647-P0 Intel® Xeon® Scalable EATX server board with 24x DDR4, 5x PCIe x16, and dual 10GbE for memory-intensive applications. - ASMB-935T2-00A1U - Advantech
Cincinnati, OH, United States
Dual LGA3647-P0 Intel® Xeon® Scalable EATX server board with 24x DDR4, 5x PCIe x16, and dual 10GbE for memory-intensive applications.
ASMB-935T2-00A1U
Dual LGA3647-P0 Intel® Xeon® Scalable EATX server board with 24x DDR4, 5x PCIe x16, and dual 10GbE for memory-intensive applications. ASMB-935T2-00A1U
Dual LGA3647-P0 Intel® Xeon® Scalable EATX server board with 24x DDR4, 5x PCIe x16, and dual 10GbE for memory-intensive applications. EATX server board powered by dual Intel® Xeon® Scalable processors for memory-intensive applications and large-scale computing. Supports up to 3TB of DDR4 2933 MHz RDIMM memory with Intel® Optane™ DC Persistent Memory for maximum memory capacity and bandwidth. Features five PCIe x16 Gen3 slots and one PCIe x8 Gen3 slot, supporting up to three double-deck cards for extensive expansion. Equipped with Intel® X557-AT2 dual 10GbE ports for high-speed network connectivity and redundancy. Provides ten SATA3.0 ports and six USB3.0 ports for extensive storage and peripheral connectivity. Includes one M.2 2280 connector (SATA / PCIe compatible) for fast boot drives or caching solutions. Operates reliably in data center environments with an ambient temperature range of 0 ~ 40°C. Designed for in-memory databases, big data analytics, and other memory-intensive workloads with its massive RAM capacity.

Dual LGA3647-P0 Intel® Xeon® Scalable EATX server board with 24x DDR4, 5x PCIe x16, and dual 10GbE for memory-intensive applications.

  • EATX server board powered by dual Intel® Xeon® Scalable processors for memory-intensive applications and large-scale computing.
  • Supports up to 3TB of DDR4 2933 MHz RDIMM memory with Intel® Optane™ DC Persistent Memory for maximum memory capacity and bandwidth.
  • Features five PCIe x16 Gen3 slots and one PCIe x8 Gen3 slot, supporting up to three double-deck cards for extensive expansion.
  • Equipped with Intel® X557-AT2 dual 10GbE ports for high-speed network connectivity and redundancy.
  • Provides ten SATA3.0 ports and six USB3.0 ports for extensive storage and peripheral connectivity.
  • Includes one M.2 2280 connector (SATA / PCIe compatible) for fast boot drives or caching solutions.
  • Operates reliably in data center environments with an ambient temperature range of 0 ~ 40°C.
  • Designed for in-memory databases, big data analytics, and other memory-intensive workloads with its massive RAM capacity.
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Servers
Product Number ASMB-935T2-00A1U
Product Name Dual LGA3647-P0 Intel® Xeon® Scalable EATX server board with 24x DDR4, 5x PCIe x16, and dual 10GbE for memory-intensive applications.
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

4U 18
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type 5th/4th Gen Intel® Xeon® Scalable processors
View Details
32-ch Isolated Digital Output EtherCAT Remote I/O Module - AMAX-4834-B - Advantech
Specs
Server Type Network Server
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
LGA 4189 Intel® 3rd Gen Xeon® Scalable ATX server board with DDR4, PCIe Gen4, dual 10GbE, and Intel® Optane™ for memory-intensive workloads. - ASMB-816T2-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Xeon® Scalable
View Details
16-Port Serial Device Server, AC Input, Serial RJ45, Rackmount - EKI-1526-NI1A - Advantech
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details