Advantech ATX server board for Intel® Xeon® E & 8th/9th Gen Core with 7 PCIe slots and 8 SATA3 ports for storage servers and multi-expansion systems. ASMB-786G4-00A1

Description
ATX server board for Intel® Xeon® E & 8th/9th Gen Core with 7 PCIe slots and 8 SATA3 ports for storage servers and multi-expansion systems. Supports LGA 1151 Intel® Xeon® E & 8th/9th Gen. Core™ processors with the C246 chipset for robust server operations. Accommodates up to 128 GB of DDR4 2666/2400/2133 MHz ECC/Non-ECC UDIMM memory. Offers extensive expansion with one PCIe x16 (or two x8), two PCIe x4, and three PCIe x1 slots. Supports triple independent displays via DVI-D, VGA, and HDMI 2.0 ports for enhanced visualization. Features eight SATA3 ports for high-capacity storage and six USB 3.1 ports for peripheral connectivity. The rackmount-optimized layout enhances cooling efficiency with a positive airflow design. Operates reliably within a 0 ~ 60°C ambient temperature range, suitable for industrial environments. Includes onboard IPMI 2.0 with Redfish support for secure and efficient remote server management.
Request a Quote Datasheet
Description
ATX server board for Intel® Xeon® E & 8th/9th Gen Core with 7 PCIe slots and 8 SATA3 ports for storage servers and multi-expansion systems. Supports LGA 1151 Intel® Xeon® E & 8th/9th Gen. Core™ processors with the C246 chipset for robust server operations. Accommodates up to 128 GB of DDR4 2666/2400/2133 MHz ECC/Non-ECC UDIMM memory. Offers extensive expansion with one PCIe x16 (or two x8), two PCIe x4, and three PCIe x1 slots. Supports triple independent displays via DVI-D, VGA, and HDMI 2.0 ports for enhanced visualization. Features eight SATA3 ports for high-capacity storage and six USB 3.1 ports for peripheral connectivity. The rackmount-optimized layout enhances cooling efficiency with a positive airflow design. Operates reliably within a 0 ~ 60°C ambient temperature range, suitable for industrial environments. Includes onboard IPMI 2.0 with Redfish support for secure and efficient remote server management.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATX server board for Intel® Xeon® E & 8th/9th Gen Core with 7 PCIe slots and 8 SATA3 ports for storage servers and multi-expansion systems. - ASMB-786G4-00A1 - Advantech
Cincinnati, OH, United States
ATX server board for Intel® Xeon® E & 8th/9th Gen Core with 7 PCIe slots and 8 SATA3 ports for storage servers and multi-expansion systems.
ASMB-786G4-00A1
ATX server board for Intel® Xeon® E & 8th/9th Gen Core with 7 PCIe slots and 8 SATA3 ports for storage servers and multi-expansion systems. ASMB-786G4-00A1
ATX server board for Intel® Xeon® E & 8th/9th Gen Core with 7 PCIe slots and 8 SATA3 ports for storage servers and multi-expansion systems. Supports LGA 1151 Intel® Xeon® E & 8th/9th Gen. Core™ processors with the C246 chipset for robust server operations. Accommodates up to 128 GB of DDR4 2666/2400/2133 MHz ECC/Non-ECC UDIMM memory. Offers extensive expansion with one PCIe x16 (or two x8), two PCIe x4, and three PCIe x1 slots. Supports triple independent displays via DVI-D, VGA, and HDMI 2.0 ports for enhanced visualization. Features eight SATA3 ports for high-capacity storage and six USB 3.1 ports for peripheral connectivity. The rackmount-optimized layout enhances cooling efficiency with a positive airflow design. Operates reliably within a 0 ~ 60°C ambient temperature range, suitable for industrial environments. Includes onboard IPMI 2.0 with Redfish support for secure and efficient remote server management.

ATX server board for Intel® Xeon® E & 8th/9th Gen Core with 7 PCIe slots and 8 SATA3 ports for storage servers and multi-expansion systems.

  • Supports LGA 1151 Intel® Xeon® E & 8th/9th Gen. Core™ processors with the C246 chipset for robust server operations.
  • Accommodates up to 128 GB of DDR4 2666/2400/2133 MHz ECC/Non-ECC UDIMM memory.
  • Offers extensive expansion with one PCIe x16 (or two x8), two PCIe x4, and three PCIe x1 slots.
  • Supports triple independent displays via DVI-D, VGA, and HDMI 2.0 ports for enhanced visualization.
  • Features eight SATA3 ports for high-capacity storage and six USB 3.1 ports for peripheral connectivity.
  • The rackmount-optimized layout enhances cooling efficiency with a positive airflow design.
  • Operates reliably within a 0 ~ 60°C ambient temperature range, suitable for industrial environments.
  • Includes onboard IPMI 2.0 with Redfish support for secure and efficient remote server management.
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Servers
Product Number ASMB-786G4-00A1
Product Name ATX server board for Intel® Xeon® E & 8th/9th Gen Core with 7 PCIe slots and 8 SATA3 ports for storage servers and multi-expansion systems.
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Compact 2U edge server with dual 3rd Gen Intel® Xeon® Scalable processors, ideal for dense AI inference and advanced edge analytics. - SKY-8232DV2-A000E - Advantech
Specs
Server Type Network Server
Operating Temperature -5 to 40 C (23 to 104 F)
Processor Type 3rd Gen Intel® Xeon Scalable processors
View Details
MicroATX server board for Intel Xeon® W & 10th Gen Core with DDR4, IPMI, and Quad LANs, ideal for workstations and edge servers. - ASMB-587G4-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Xeon® (W-1270X/W-1290) and Gen Core™ (10th) series
View Details
4U Intel® Xeon® Scalable GPU Server with 10x double-deck PCIe cards for large-scale AI training and HPC. - SKY-6420-R48A1 - Advantech
Specs
Server Type Network Server
Processor Type Dual Intel LGA 3647-P0 for Intel® Xeon® Scalable Series processor (up to 160W TDP)
View Details