Advantech 8-ch Digital Input EtherCAT Slice IO Module AMAX-5051-A

Description
8-ch Digital Input EtherCAT Slice IO Module Channels: 8 Digital Input: Dry Contact Logic level 1: close toIso.GND; Logic level 0: open; Wet Contact Rated voltage: 24VDC; Logic level 1: 10~30 VDCand -10~-30 VDC; Logic level 0: -3~3 VDC Input Delay: From logic level 0 to 1: 4ms; From logic level 1 to 0: 4ms Digital Filter: 3ms
Request a Quote Datasheet
Description
8-ch Digital Input EtherCAT Slice IO Module Channels: 8 Digital Input: Dry Contact Logic level 1: close toIso.GND; Logic level 0: open; Wet Contact Rated voltage: 24VDC; Logic level 1: 10~30 VDCand -10~-30 VDC; Logic level 0: -3~3 VDC Input Delay: From logic level 0 to 1: 4ms; From logic level 1 to 0: 4ms Digital Filter: 3ms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-ch Digital Input EtherCAT Slice IO Module - AMAX-5051-A - Advantech
Cincinnati, OH, United States
8-ch Digital Input EtherCAT Slice IO Module
AMAX-5051-A
8-ch Digital Input EtherCAT Slice IO Module AMAX-5051-A
8-ch Digital Input EtherCAT Slice IO Module Channels: 8 Digital Input: Dry Contact Logic level 1: close toIso.GND; Logic level 0: open; Wet Contact Rated voltage: 24VDC; Logic level 1: 10~30 VDCand -10~-30 VDC; Logic level 0: -3~3 VDC Input Delay: From logic level 0 to 1: 4ms; From logic level 1 to 0: 4ms Digital Filter: 3ms

8-ch Digital Input EtherCAT Slice IO Module

  • Channels: 8
  • Digital Input: Dry Contact Logic level 1: close toIso.GND; Logic level 0: open; Wet Contact Rated voltage: 24VDC; Logic level 1: 10~30 VDCand -10~-30 VDC; Logic level 0: -3~3 VDC
  • Input Delay: From logic level 0 to 1: 4ms; From logic level 1 to 0: 4ms
  • Digital Filter: 3ms
Buy Now Datasheet
PLC Modules - 2084-AMAX-5051-A-ND - DigiKey
Thief River Falls, MN, United States
Input, Output (I/O) Module DIN Rail 24VDC

Input, Output (I/O) Module DIN Rail 24VDC

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Data Acquisition I/O Modules and Instruments
Product Number AMAX-5051-A 2084-AMAX-5051-A-ND
Product Name 8-ch Digital Input EtherCAT Slice IO Module PLC Modules
Data Acquisition Input Module; Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

4-ch RTD Input EtherCAT Slice IO Module - AMAX-5015-A - Advantech
Specs
Data Acquisition Input/Output Module
Form Factor DIN Rail; DIN-rail
Sampling Frequency 0.1000 kHz
View Details
2 suppliers
Analog Input Module - ADAM-4018+ - Classic Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
48 kS/s, 14-bit, 8-ch Multifunction USB Module - USB-4704-AE - Advantech
Specs
Outputs Analog Voltage Output
Sampling Frequency 48 kHz
Resolution 12 bits
View Details
2 suppliers
Data Acquisition (DAQ) - 2084-IDAQ-873-A-ND - DigiKey
Specs
Outputs Analog Voltage Output
Resolution 24 bits
DC Voltage 2V
View Details