Standard Precision GNSS module
Half size mini-PCIe form factor
Standard Precision GNSS L1 band
92 channel support u-blox NEO-M9N engine (GPS, GLONASS, BeiDou, Galileo, QZSS andSBAS)
USB 2.0 communication interface
Accuracy 2m CEP
Operating temperature: -40°C ~ +85°C / -40°F ~ 185°F
Standard Precision GNSS module
- Half size mini-PCIe form factor
- Standard Precision GNSS L1 band
- 92 channel support u-blox NEO-M9N engine (GPS, GLONASS, BeiDou, Galileo, QZSS andSBAS)
- USB 2.0 communication interface
- Accuracy 2m CEP
- Operating temperature: -40°C ~ +85°C / -40°F ~ 185°F