Advantech 16-ch Digital Output Modules ADAM-5056D-AE

Description
16-ch Digital Output Modules Operating voltage: 30 Vmax Digital output: Open collector to 30 V, 100 mA max. load Output status hold function Power consumption: 0.5 W (typical); 0.84 W (max.) Power dissipation:300 mW for each channel LED indicator: On: Output logic level "1" Channels: 16
Request a Quote Datasheet
Description
16-ch Digital Output Modules Operating voltage: 30 Vmax Digital output: Open collector to 30 V, 100 mA max. load Output status hold function Power consumption: 0.5 W (typical); 0.84 W (max.) Power dissipation:300 mW for each channel LED indicator: On: Output logic level "1" Channels: 16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-ch Digital Output Modules - ADAM-5056D-AE - Advantech
Cincinnati, OH, United States
16-ch Digital Output Modules
ADAM-5056D-AE
16-ch Digital Output Modules ADAM-5056D-AE
16-ch Digital Output Modules Operating voltage: 30 Vmax Digital output: Open collector to 30 V, 100 mA max. load Output status hold function Power consumption: 0.5 W (typical); 0.84 W (max.) Power dissipation:300 mW for each channel LED indicator: On: Output logic level "1" Channels: 16

16-ch Digital Output Modules

  • Operating voltage: 30 Vmax
  • Digital output: Open collector to 30 V, 100 mA max. load
  • Output status hold function
  • Power consumption: 0.5 W (typical); 0.84 W (max.)
  • Power dissipation:300 mW for each channel
  • LED indicator: On: Output logic level "1"
  • Channels: 16
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Data Acquisition
Product Number ADAM-5056D-AE
Product Name 16-ch Digital Output Modules
Data Acquisition Output Module
Unlock Full Specs
to access all available technical data