Advantech 7-Ch Thermocouple Input Module ADAM-5018-A2E

Description
7-Ch Thermocouple Input Module Accuracy Bandwidth: ±0.1% or better, 13.1 Hz @ 50 Hz, 15.72 Hz @ 60 Hz Sampling Rate: 10 samples/sec. (total) High Common Mode: 2000 VDC Isolation Voltage: 3,000 VDC Fault and Overvoltage Protection: Withstands over voltage up to ±35 V CMR @ 50/60 Hz: 92 dB min Input Impedance: 20 MΩ. (Build-in 120 Ω Register for Current Input) Built-in TVS/ESD Protection Filter function: Yes
Request a Quote Datasheet
Description
7-Ch Thermocouple Input Module Accuracy Bandwidth: ±0.1% or better, 13.1 Hz @ 50 Hz, 15.72 Hz @ 60 Hz Sampling Rate: 10 samples/sec. (total) High Common Mode: 2000 VDC Isolation Voltage: 3,000 VDC Fault and Overvoltage Protection: Withstands over voltage up to ±35 V CMR @ 50/60 Hz: 92 dB min Input Impedance: 20 MΩ. (Build-in 120 Ω Register for Current Input) Built-in TVS/ESD Protection Filter function: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7-Ch Thermocouple Input Module - ADAM-5018-A2E - Advantech
Cincinnati, OH, United States
7-Ch Thermocouple Input Module
ADAM-5018-A2E
7-Ch Thermocouple Input Module ADAM-5018-A2E
7-Ch Thermocouple Input Module Accuracy Bandwidth: ±0.1% or better, 13.1 Hz @ 50 Hz, 15.72 Hz @ 60 Hz Sampling Rate: 10 samples/sec. (total) High Common Mode: 2000 VDC Isolation Voltage: 3,000 VDC Fault and Overvoltage Protection: Withstands over voltage up to ±35 V CMR @ 50/60 Hz: 92 dB min Input Impedance: 20 MΩ. (Build-in 120 Ω Register for Current Input) Built-in TVS/ESD Protection Filter function: Yes

7-Ch Thermocouple Input Module

  • Accuracy Bandwidth: ±0.1% or better, 13.1 Hz @ 50 Hz, 15.72 Hz @ 60 Hz
  • Sampling Rate: 10 samples/sec. (total)
  • High Common Mode: 2000 VDC
  • Isolation Voltage: 3,000 VDC
  • Fault and Overvoltage Protection: Withstands over voltage up to ±35 V
  • CMR @ 50/60 Hz: 92 dB min
  • Input Impedance: 20 MΩ. (Build-in 120 Ω Register for Current Input)
  • Built-in TVS/ESD Protection
  • Filter function: Yes
Buy Now Datasheet
VDC Logic I/O Module - 67597594 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
67597594
VDC Logic I/O Module 67597594
7-CH THERMOCOUPLE I/P MOD, 0.02A, 0.63W, CURRENT RATING:20MA, PRODUCT RANGE:ADAM-5000 SERIES, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

7-CH THERMOCOUPLE I/P MOD, 0.02A, 0.63W, CURRENT RATING:20MA, PRODUCT RANGE:ADAM-5000 SERIES, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Advantech Radwell International
Product Category Data Acquisition I/O Modules and Instruments
Product Number ADAM-5018-A2E 67597594
Product Name 7-Ch Thermocouple Input Module VDC Logic I/O Module
Data Acquisition Input Module; Input/Output Module
Sampling Frequency 0.0100 kHz
Resolution 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

4Relay RS-485 Remote I/O - ADAM-4060-F - Advantech
Specs
Data Acquisition Input/Output Module
Host Connection RS232/422/485
DC Voltage 10~30 VDC
View Details
4DI/4DO Modbus Ethernet I/O - WISE-4050LAN-B - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
DC Voltage 10~30 VDC
View Details
2 suppliers
Data Acquisition (DAQ) - 2084-PCI-1750-BE-ND - DigiKey
Specs
Outputs Analog Voltage Output
DC Voltage 2 ~ 5V
View Details
2 suppliers
8-ch Digital Input Module - ADAM-3651-AE - Advantech
Specs
Data Acquisition Input Module
Filter / Amplifier Filter
DC Voltage Wet Contact Logic Level 0: 0~+5 V Logic Level 1: +11~30V
View Details
2 suppliers