Advantech SSSTC M.2 2280 256GB NVME G4x4 DRAMLESS SSD -25°C ~ +85 °C 96FD80-P256-TS1

Description
SSSTC M.2 2280 256GB NVME G4x4 DRAMLESS SSD -25°C ~ +85 °C Industrial-grade SSD Features KIOXIA's Fifth Generation BiCS flash PCIe Gen4x4 interface SEMI-WI support (-25°C to 85°C) LDPC latest error-correcting technology Fast transfer rate with low power consumption
Request a Quote Datasheet
Description
SSSTC M.2 2280 256GB NVME G4x4 DRAMLESS SSD -25°C ~ +85 °C Industrial-grade SSD Features KIOXIA's Fifth Generation BiCS flash PCIe Gen4x4 interface SEMI-WI support (-25°C to 85°C) LDPC latest error-correcting technology Fast transfer rate with low power consumption
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSSTC M.2 2280 256GB NVME G4x4 DRAMLESS SSD -25°C ~ +85 °C - 96FD80-P256-TS1 - Advantech
Cincinnati, OH, United States
SSSTC M.2 2280 256GB NVME G4x4 DRAMLESS SSD -25°C ~ +85 °C
96FD80-P256-TS1
SSSTC M.2 2280 256GB NVME G4x4 DRAMLESS SSD -25°C ~ +85 °C 96FD80-P256-TS1
SSSTC M.2 2280 256GB NVME G4x4 DRAMLESS SSD -25°C ~ +85 °C Industrial-grade SSD Features KIOXIA's Fifth Generation BiCS flash PCIe Gen4x4 interface SEMI-WI support (-25°C to 85°C) LDPC latest error-correcting technology Fast transfer rate with low power consumption

SSSTC M.2 2280 256GB NVME G4x4 DRAMLESS SSD -25°C ~ +85 °C

  • Industrial-grade SSD Features KIOXIA's Fifth Generation BiCS flash
  • PCIe Gen4x4 interface
  • SEMI-WI support (-25°C to 85°C)
  • LDPC latest error-correcting technology
  • Fast transfer rate with low power consumption
Buy Now Datasheet
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-96FD80-P256-TS1-ND - DigiKey
Thief River Falls, MN, United States
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
2084-96FD80-P256-TS1-ND
Solid State Drives (SSDs), Hard Disk Drives (HDDs) 2084-96FD80-P256-TS1-ND
SSSTC M.2 2280 256GB NVME G4X4 D

SSSTC M.2 2280 256GB NVME G4X4 D

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Data Storage Systems Data Storage Systems
Product Number 96FD80-P256-TS1 2084-96FD80-P256-TS1-ND
Product Name SSSTC M.2 2280 256GB NVME G4x4 DRAMLESS SSD -25°C ~ +85 °C Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Device Type Solid State Drive
Interface PCIe
Operating Temperature -13 to 185 F (-25 to 85 C) -13 to 185 F (-25 to 85 C)
Capacity 256 GB 256 GB
Transfer Rate 3 GB/sec
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-S4BV1-256GDSDE-ND - DigiKey
Specs
Interface SATA III
Mounting Options M.2 Module
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
APACER M.2 2280 SATA 512GB TLC -25°C ~ +85 °C - 96FD80-S512-AH - Advantech
Specs
Device Type Solid State Drive
Interface SATA III
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
WD PURP 1TB 3.5
Specs
Device Type Hard Drive
Interface SATA III
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
APACER 2.5
Specs
Device Type Solid State Drive
Interface SATA 6Gb/s
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
2 suppliers