Advantech APACER 2.5" SATA 512G SLC LiteX 96FD25-S512-ASL

Description
APACER 2.5" SATA 512G SLC LiteX 3D TLC (BiCS5) Endurance up to 55 DWPD SLC-liteX (P/E cycles: 100K) End-to-End Data Protection Trusted Computing Group (TCG) Opal
Request a Quote Datasheet
Description
APACER 2.5" SATA 512G SLC LiteX 3D TLC (BiCS5) Endurance up to 55 DWPD SLC-liteX (P/E cycles: 100K) End-to-End Data Protection Trusted Computing Group (TCG) Opal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APACER 2.5
Cincinnati, OH, United States
APACER 2.5" SATA 512G SLC LiteX
96FD25-S512-ASL
APACER 2.5" SATA 512G SLC LiteX 96FD25-S512-ASL
APACER 2.5" SATA 512G SLC LiteX 3D TLC (BiCS5) Endurance up to 55 DWPD SLC-liteX (P/E cycles: 100K) End-to-End Data Protection Trusted Computing Group (TCG) Opal

APACER 2.5" SATA 512G SLC LiteX

  • 3D TLC (BiCS5)
  • Endurance up to 55 DWPD
  • SLC-liteX (P/E cycles: 100K)
  • End-to-End Data Protection
  • Trusted Computing Group (TCG) Opal
Buy Now Datasheet
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-96FD25-S512-ASL-ND - DigiKey
Thief River Falls, MN, United States
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
2084-96FD25-S512-ASL-ND
Solid State Drives (SSDs), Hard Disk Drives (HDDs) 2084-96FD25-S512-ASL-ND
IC

IC

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Data Storage Systems Data Storage Systems
Product Number 96FD25-S512-ASL 2084-96FD25-S512-ASL-ND
Product Name APACER 2.5" SATA 512G SLC LiteX Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Device Type Solid State Drive
Interface SATA 6Gb/s SATA III
Operating Temperature 32 to 158 F (0 to 70 C) 32 to 158 F (0 to 70 C)
Capacity 512 GB 512 GB
Transfer Rate 0.5050 GB/sec 0.5600 GB/sec
Unlock Full Specs
to access all available technical data

Similar Products

APACER M.2 2280 SATA 128GB TLC -25°C ~ +85 °C - 96FD80-S128-AH - Advantech
Specs
Device Type Solid State Drive
Interface SATA III
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SQF-S25M8-64G-SAC-ND - DigiKey
Specs
Interface SATA III
Mounting Options "2.5"""
Operating Temperature 32 to 158 F (0 to 70 C)
View Details