Advantech APACER M.2 2280 SATA 512GB TLC -25°C ~ +85 °C 96FD80-S512-AH

Description
APACER M.2 2280 SATA 512GB TLC -25°C ~ +85 °C Low-Density Parity-Check (LDPC) Code Temperature Range -25°C ~ +85 °C End-to-End Data Protection DataDefenderTM Trusted Computing Group (TCG) Opal
Request a Quote Datasheet
Description
APACER M.2 2280 SATA 512GB TLC -25°C ~ +85 °C Low-Density Parity-Check (LDPC) Code Temperature Range -25°C ~ +85 °C End-to-End Data Protection DataDefenderTM Trusted Computing Group (TCG) Opal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APACER M.2 2280 SATA 512GB TLC -25°C ~ +85 °C - 96FD80-S512-AH - Advantech
Cincinnati, OH, United States
APACER M.2 2280 SATA 512GB TLC -25°C ~ +85 °C
96FD80-S512-AH
APACER M.2 2280 SATA 512GB TLC -25°C ~ +85 °C 96FD80-S512-AH
APACER M.2 2280 SATA 512GB TLC -25°C ~ +85 °C Low-Density Parity-Check (LDPC) Code Temperature Range -25°C ~ +85 °C End-to-End Data Protection DataDefenderTM Trusted Computing Group (TCG) Opal

APACER M.2 2280 SATA 512GB TLC -25°C ~ +85 °C

  • Low-Density Parity-Check (LDPC) Code
  • Temperature Range -25°C ~ +85 °C
  • End-to-End Data Protection
  • DataDefenderTM
  • Trusted Computing Group (TCG) Opal
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Data Storage Systems
Product Number 96FD80-S512-AH
Product Name APACER M.2 2280 SATA 512GB TLC -25°C ~ +85 °C
Device Type Solid State Drive
Interface SATA III
Operating Temperature -13 to 185 F (-25 to 85 C)
Capacity 512 GB
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-S4BV2-512GDSDM-ND - DigiKey
Specs
Interface SATA III
Mounting Options M.2 Module
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
WD PURP 1TB 3.5
Specs
Device Type Hard Drive
Interface SATA III
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Kioxia/SSSTC SEMI-WT SSD 512GB M.2 2242 SATA TLC -25~+85 - 96FD42-S512-TS - Advantech
Specs
Device Type Solid State Drive
Interface SATA 6Gb/s
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
2 suppliers
WD PURP 10TB 3.5
Specs
Device Type Hard Drive
Interface SATA III
Operating Temperature 32 to 149 F (0 to 65 C)
View Details