Advantech 4FE+2FE SC Single-mode Managed Ethernet Switch, -40~75℃

Description
4FE+2FE SC Single-mode Managed Ethernet Switch, -40~75℃ 2 x SC-type fiber ports, plus 4 Fast Ethernet ports Redundancy: X-Ring (high-speed recovery time<10ms), RSTP/STP (802.1w/1D) Management: Web, Telnet, Serial Console, SNMP Control: VLAN/GVRP, QoS, IGMP Snooping/Query, LACP, Rate Limit Security: IP/MAC, port binding, DHCP Server, IP access list, 802.1X, SNMPv3 Diagnostic: Port Statistic, Port Mirroring, RMON, Trap, Email Alert, Syslog Dual 12 ~ 48 VDC power input and 1 Relay Output Supports wide operating temperature -40 ~ 75° C
Request a Quote Datasheet
Description
4FE+2FE SC Single-mode Managed Ethernet Switch, -40~75℃ 2 x SC-type fiber ports, plus 4 Fast Ethernet ports Redundancy: X-Ring (high-speed recovery time<10ms), RSTP/STP (802.1w/1D) Management: Web, Telnet, Serial Console, SNMP Control: VLAN/GVRP, QoS, IGMP Snooping/Query, LACP, Rate Limit Security: IP/MAC, port binding, DHCP Server, IP access list, 802.1X, SNMPv3 Diagnostic: Port Statistic, Port Mirroring, RMON, Trap, Email Alert, Syslog Dual 12 ~ 48 VDC power input and 1 Relay Output Supports wide operating temperature -40 ~ 75° C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4FE+2FE SC Single-mode Managed Ethernet Switch, -40~75℃ -  - Advantech
Cincinnati, OH, United States
4FE+2FE SC Single-mode Managed Ethernet Switch, -40~75℃
4FE+2FE SC Single-mode Managed Ethernet Switch, -40~75℃
4FE+2FE SC Single-mode Managed Ethernet Switch, -40~75℃ 2 x SC-type fiber ports, plus 4 Fast Ethernet ports Redundancy: X-Ring (high-speed recovery time<10ms), RSTP/STP (802.1w/1D) Management: Web, Telnet, Serial Console, SNMP Control: VLAN/GVRP, QoS, IGMP Snooping/Query, LACP, Rate Limit Security: IP/MAC, port binding, DHCP Server, IP access list, 802.1X, SNMPv3 Diagnostic: Port Statistic, Port Mirroring, RMON, Trap, Email Alert, Syslog Dual 12 ~ 48 VDC power input and 1 Relay Output Supports wide operating temperature -40 ~ 75° C

4FE+2FE SC Single-mode Managed Ethernet Switch, -40~75℃

  • 2 x SC-type fiber ports, plus 4 Fast Ethernet ports
  • Redundancy: X-Ring (high-speed recovery time<10ms), RSTP/STP (802.1w/1D)
  • Management: Web, Telnet, Serial Console, SNMP
  • Control: VLAN/GVRP, QoS, IGMP Snooping/Query, LACP, Rate Limit
  • Security: IP/MAC, port binding, DHCP Server, IP access list, 802.1X, SNMPv3
  • Diagnostic: Port Statistic, Port Mirroring, RMON, Trap, Email Alert, Syslog
  • Dual 12 ~ 48 VDC power input and 1 Relay Output
  • Supports wide operating temperature -40 ~ 75° C
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Equipment
Product Name 4FE+2FE SC Single-mode Managed Ethernet Switch, -40~75℃
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

4GE+2G SFP Managed Ethernet Switch, -40~75℃ - EKI-7706G-2FI-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Protocol / Network 4G
View Details
3 suppliers
Switches, Hubs - EKI-5629CI-EI-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 10 #
View Details
Switches, Hubs - 2084-BB-SEC310-2SFP-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 8 #
View Details
16 port Gigabit Ethernet Switch - EKI-5726NI-A - Advantech
Specs
Network Equipment Switch
View Details
2 suppliers