Advantech Compact Vision System supports 10th Gen Intel® Core™ i CPU, 4-CH Lighting control and Isolated DIO, 4-CH Camera Interface for GigE PoE or USB 3.0 AIIS-3411U-00A1

Description
Compact Vision System supports 10th Gen Intel® Core™ i CPU, 4-CH Lighting control and Isolated DIO, 4-CH Camera Interface for GigE PoE or USB 3.0 Intel 10th generation Core i CPU (LGA1200) AIIS-3411P: 4-CH GbE PoE (Power over Ethernet) .Powered device auto detection and classification .IEEE 802.3af compliant, supports IEEE 1588 .Compatible with GigE cameras AIIS-3411U: 4-CH USB 3.0 with dedicated controller .Maximize the USB3.0 bandwidth for multi-cameras .Compatible with USB 3.0 cameras Optional AIIS-1882 module for lighting control and isolated DIO .Supports 4-ch lighting control output powered by internal 12VDC/1A per channel with trigger input or optional external power input 12~24VDC, 2A max. .Programmable delay time, PWM high/low time and lighting output duration .12-ch isolated digital input and 16-ch isolated digital output and 2,500 VDC isolation protection for all I/O signals
Request a Quote Datasheet
Description
Compact Vision System supports 10th Gen Intel® Core™ i CPU, 4-CH Lighting control and Isolated DIO, 4-CH Camera Interface for GigE PoE or USB 3.0 Intel 10th generation Core i CPU (LGA1200) AIIS-3411P: 4-CH GbE PoE (Power over Ethernet) .Powered device auto detection and classification .IEEE 802.3af compliant, supports IEEE 1588 .Compatible with GigE cameras AIIS-3411U: 4-CH USB 3.0 with dedicated controller .Maximize the USB3.0 bandwidth for multi-cameras .Compatible with USB 3.0 cameras Optional AIIS-1882 module for lighting control and isolated DIO .Supports 4-ch lighting control output powered by internal 12VDC/1A per channel with trigger input or optional external power input 12~24VDC, 2A max. .Programmable delay time, PWM high/low time and lighting output duration .12-ch isolated digital input and 16-ch isolated digital output and 2,500 VDC isolation protection for all I/O signals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Vision System supports 10th Gen Intel® Core™ i CPU, 4-CH Lighting control and Isolated DIO, 4-CH Camera Interface for GigE PoE or USB 3.0 - AIIS-3411U-00A1 - Advantech
Cincinnati, OH, United States
Compact Vision System supports 10th Gen Intel® Core™ i CPU, 4-CH Lighting control and Isolated DIO, 4-CH Camera Interface for GigE PoE or USB 3.0
AIIS-3411U-00A1
Compact Vision System supports 10th Gen Intel® Core™ i CPU, 4-CH Lighting control and Isolated DIO, 4-CH Camera Interface for GigE PoE or USB 3.0 AIIS-3411U-00A1
Compact Vision System supports 10th Gen Intel® Core™ i CPU, 4-CH Lighting control and Isolated DIO, 4-CH Camera Interface for GigE PoE or USB 3.0 Intel 10th generation Core i CPU (LGA1200) AIIS-3411P: 4-CH GbE PoE (Power over Ethernet) .Powered device auto detection and classification .IEEE 802.3af compliant, supports IEEE 1588 .Compatible with GigE cameras AIIS-3411U: 4-CH USB 3.0 with dedicated controller .Maximize the USB3.0 bandwidth for multi-cameras .Compatible with USB 3.0 cameras Optional AIIS-1882 module for lighting control and isolated DIO .Supports 4-ch lighting control output powered by internal 12VDC/1A per channel with trigger input or optional external power input 12~24VDC, 2A max. .Programmable delay time, PWM high/low time and lighting output duration .12-ch isolated digital input and 16-ch isolated digital output and 2,500 VDC isolation protection for all I/O signals

Compact Vision System supports 10th Gen Intel® Core™ i CPU, 4-CH Lighting control and Isolated DIO, 4-CH Camera Interface for GigE PoE or USB 3.0

  • Intel 10th generation Core i CPU (LGA1200)
  • AIIS-3411P: 4-CH GbE PoE (Power over Ethernet)
  • .Powered device auto detection and classification
  • .IEEE 802.3af compliant, supports IEEE 1588
  • .Compatible with GigE cameras
  • AIIS-3411U: 4-CH USB 3.0 with dedicated controller
  • .Maximize the USB3.0 bandwidth for multi-cameras
  • .Compatible with USB 3.0 cameras
  • Optional AIIS-1882 module for lighting control and isolated DIO
  • .Supports 4-ch lighting control output powered by internal 12VDC/1A per channel with trigger input or optional external power input 12~24VDC, 2A max.
  • .Programmable delay time, PWM high/low time and lighting output duration
  • .12-ch isolated digital input and 16-ch isolated digital output and 2,500 VDC isolation protection for all I/O signals
Buy Now Datasheet
Industrial PCs - 2084-AIIS-3411U-00A1-ND - DigiKey
Thief River Falls, MN, United States
AIIS-3411 IS A NEW MACHINE VISIO

AIIS-3411 IS A NEW MACHINE VISIO

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computers Computers
Product Number AIIS-3411U-00A1 2084-AIIS-3411U-00A1-ND
Product Name Compact Vision System supports 10th Gen Intel® Core™ i CPU, 4-CH Lighting control and Isolated DIO, 4-CH Camera Interface for GigE PoE or USB 3.0 Industrial PCs
Processor Intel 386 Family; 10th Gen Intel® Core™ Processors
Unlock Full Specs
to access all available technical data

Similar Products