Advanced Technology Group, Inc. ATG K100/K100B

Description
Advanced Technology Group, Inc. (ATG) offers a wide range of basic design configurations and product styles with the ability to infinitely customize each design to your specifications. From prototype to production, ATG provides the industry’s fastest turnaround. ATG also has an extensive inventory of raw material that can be quickly configured to your specific requirements. We invite you to explore our product offerings and contact us for any questions regarding your latest project. MATERIAL Center Conductor – Kovar, Gold plate min 50 micro inches thick over 50-200 micro-inch nickel. GLASS Glass, Corning 7070 green. OUT CONDUCTOR Kovar, Gold plate min 50 micro inches thick over 50-200 micro-inch nickel.
Description
Advanced Technology Group, Inc. (ATG) offers a wide range of basic design configurations and product styles with the ability to infinitely customize each design to your specifications. From prototype to production, ATG provides the industry’s fastest turnaround. ATG also has an extensive inventory of raw material that can be quickly configured to your specific requirements. We invite you to explore our product offerings and contact us for any questions regarding your latest project. MATERIAL Center Conductor – Kovar, Gold plate min 50 micro inches thick over 50-200 micro-inch nickel. GLASS Glass, Corning 7070 green. OUT CONDUCTOR Kovar, Gold plate min 50 micro inches thick over 50-200 micro-inch nickel.
Datasheet
Datasheet Summary
Powered by GS/AI

The ATG K100/K100B is a precision-engineered component designed for high-frequency applications. It features a center conductor and outer conductor made of Kovar, both with a gold plating of a minimum thickness of 50 micro inches over a nickel layer. The insulator is constructed from Corning 7070 green glass, ensuring durability and reliability in performance. This product is hermetically sealed to a standard of 1x10^-8 cc He/sec at 1 atm differential, which enhances its suitability for environments requiring low leakage rates. The component is designed to maintain a characteristic impedance of 50 ohms ±4 ohms and exhibits a maximum insertion loss of 0.4 dB at 40 GHz, making it ideal for high-frequency signal transmission. Manufacturing specifications include strict tolerances and quality control measures, such as 100% inspection using Anritsu Spec-50700. The construction also mandates that the surface be free of nicks and burrs, ensuring optimal performance and reliability. Overall, the ATG K100/K100B is a robust choice for engineers seeking a reliable component for demanding applications.

Datasheet Summary
Powered by GS/AI

The ATG K100/K100B is a precision-engineered component designed for high-frequency applications. It features a center conductor and outer conductor made of Kovar, both with a gold plating of a minimum thickness of 50 micro inches over a nickel layer. The insulator is constructed from Corning 7070 green glass, ensuring durability and reliability in performance. This product is hermetically sealed to a standard of 1x10^-8 cc He/sec at 1 atm differential, which enhances its suitability for environments requiring low leakage rates. The component is designed to maintain a characteristic impedance of 50 ohms ±4 ohms and exhibits a maximum insertion loss of 0.4 dB at 40 GHz, making it ideal for high-frequency signal transmission. Manufacturing specifications include strict tolerances and quality control measures, such as 100% inspection using Anritsu Spec-50700. The construction also mandates that the surface be free of nicks and burrs, ensuring optimal performance and reliability. Overall, the ATG K100/K100B is a robust choice for engineers seeking a reliable component for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
ATG K100/K100B -  - Advanced Technology Group, Inc.
Rockaway, NJ, United States
ATG K100/K100B
ATG K100/K100B
Advanced Technology Group, Inc. (ATG) offers a wide range of basic design configurations and product styles with the ability to infinitely customize each design to your specifications. From prototype to production, ATG provides the industry’s fastest turnaround. ATG also has an extensive inventory of raw material that can be quickly configured to your specific requirements. We invite you to explore our product offerings and contact us for any questions regarding your latest project. MATERIAL Center Conductor – Kovar, Gold plate min 50 micro inches thick over 50-200 micro-inch nickel. GLASS Glass, Corning 7070 green. OUT CONDUCTOR Kovar, Gold plate min 50 micro inches thick over 50-200 micro-inch nickel.

Advanced Technology Group, Inc. (ATG) offers a wide range of basic design configurations and product styles with the ability to infinitely customize each design to your specifications. From prototype to production, ATG provides the industry’s fastest turnaround. ATG also has an extensive inventory of raw material that can be quickly configured to your specific requirements. We invite you to explore our product offerings and contact us for any questions regarding your latest project.

MATERIAL

Center Conductor – Kovar, Gold plate min 50 micro inches thick over 50-200 micro-inch nickel.

GLASS

Glass, Corning 7070 green.

OUT CONDUCTOR

Kovar, Gold plate min 50 micro inches thick over 50-200 micro-inch nickel.

Supplier's Site Datasheet

Technical Specifications

  Advanced Technology Group, Inc.
Product Category Electronic Packages and Lids
Product Name ATG K100/K100B
Package Material Center / Out Conductor – Kovar, Gold plated. Glass: Corning 7070 green.
Unlock Full Specs
to access all available technical data

Similar Products

ATG Two Piece Construction Flatpack - ATGTPFP - Advanced Technology Group, Inc.
Advanced Technology Group, Inc.
Specs
Package Material Pins and Frame: ASTM F-15 Kovar alloy per Mil-I-23011, Class 1. Glass: Corning 7052 or equivalent.
View Details
Hermetic Microwave Packages -  - Qnnect, formerly Hermetic Solutions Group
Qnnect, formerly Hermetic Solutions Group
Specs
Package Material Copper; Stainless Steel; Aluminum; Ti, Ti/CuMo, Kovar
Hermeticity 1x10-9 He@1ATM
View Details
Multi-Chip RF Function Module Hermetic Package -  - OptiSpac, Inc.
Specs
Package Material Copper (optional feature); Tungsten (optional feature); CPC, Cu-Dia
Hermeticity ≤ 1x10-3Pa●cm3/s(He)
Insulation Resistance ≥1x1010Ω(500V●DC)
View Details
ATG V100/V100B (Rev. J) -  - Advanced Technology Group, Inc.
Advanced Technology Group, Inc.
Specs
Package Material Center / Out Conductor – Kovar, Gold plated. Glass: Corning 7070 green.
View Details