Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WAVEGUIDE-TO-COAXIAL ADAPTERS
ADVANCED TECHNICAL MATERIALS, INC.
500/580-6-C3-C3 -- DOUBLE RIDGE-DOUBLE RIDGE 05.80-16.00GHZ
Advanced Technical Materials, Inc.
Double Ridge-Double Ridge 05.80-16.00GHz
500/580-6-C3-C3
Description
Overlapping bands, insertion length = 6 inches
Description
Overlapping bands, insertion length = 6 inches
Suppliers
Company
Product
Description
Supplier Links
Advanced Technical Materials, Inc.
Patchogue, NY, USA
Double Ridge-Double Ridge 05.80-16.00GHz
500/580-6-C3-C3
Double Ridge-Double Ridge 05.80-16.00GHz
500/580-6-C3-C3
Overlapping bands, insertion length = 6 inches
Overlapping bands, insertion length = 6 inches
Supplier's Site
Technical Specifications
Advanced Technical Materials, Inc.
Product Category
Waveguide-to-Coaxial Adapters
Product Number
500/580-6-C3-C3
Product Name
Double Ridge-Double Ridge 05.80-16.00GHz
Adapter Connector Type
Flange
Unlock Full Specs
to access all available technical data
Similar Products
UIY Inc.
WR28 (BJ320) Right Angle 90° Waveguide to Coaxial Adapter
UIYWTCWR28A
Specs
Adapter Connector Type
2.4mm; 2.92mm
Frequency Range
26500.0 to 40000.0 MHz
Maximum Input Power
34.77 dBm
View Details
AR RF/Microwave Instrumentation
Waveguide & Coaxial Adapters
ad-series
Specs
VSWR
1.5 :1
View Details
ZTS Technologies Co., Ltd
WR28 to 2.4mm Waveguide Coaxial Adapter from 26.3 to 40GHz With UBR320 Flange
ZAWR28-24EC
Specs
Adapter Connector Type
2.4mm
Material
Cu
Frequency Range
26300.0 to 40000.0 MHz
View Details
Advanced Technical Materials, Inc.
Rectangular WG Adapter 07.05-08.20GHz
112/137-6-6-2
Specs
Adapter Connector Type
Flange
Material
Aluminum (optional feature); Brass (optional feature); Cu (optional feature)
Profile
Rectangular
View Details