Advanced Poly-Packaging, Inc. Vibratory Bowl High-Speed Parts Counter Ultra-Count™ UC-3000

Description
Model UC-3000 High Speed Parts Counter uses vibratory bowl technology to feed parts through an optical frame which can detect the smallest of parts. Our bowl design is highly versatile to feed a wide variety of parts, but also comes standard with two adjustable slide gates to reduce the track width and two wipers to brush off stacked parts. Singulated parts fall a short distance from the bowl onto a conveyor belt which provides further part separation, increasing the speed of the part through the optical frame. Finally, a heavy duty accumulator batches the parts for increased cycle speed. The System completely integrates to APP bagging equipment, or virtually any other system for fully automatic counting operations. Standard Features: Full color touch screen with user friendly programming Job save/recall recipe settings Simple sampling function for critical photo eye part/scrap settings Scrap parts filtering Auxiliary communications / networking capability Point of use water filter to remove 99.9% of water from airlines
Description
Model UC-3000 High Speed Parts Counter uses vibratory bowl technology to feed parts through an optical frame which can detect the smallest of parts. Our bowl design is highly versatile to feed a wide variety of parts, but also comes standard with two adjustable slide gates to reduce the track width and two wipers to brush off stacked parts. Singulated parts fall a short distance from the bowl onto a conveyor belt which provides further part separation, increasing the speed of the part through the optical frame. Finally, a heavy duty accumulator batches the parts for increased cycle speed. The System completely integrates to APP bagging equipment, or virtually any other system for fully automatic counting operations. Standard Features: Full color touch screen with user friendly programming Job save/recall recipe settings Simple sampling function for critical photo eye part/scrap settings Scrap parts filtering Auxiliary communications / networking capability Point of use water filter to remove 99.9% of water from airlines

Suppliers

Company
Product
Description
Supplier Links
Vibratory Bowl High-Speed Parts Counter - Ultra-Count™ UC-3000 - Advanced Poly-Packaging, Inc.
Akron, OH, United States
Vibratory Bowl High-Speed Parts Counter
Ultra-Count™ UC-3000
Vibratory Bowl High-Speed Parts Counter Ultra-Count™ UC-3000
Model UC-3000 High Speed Parts Counter uses vibratory bowl technology to feed parts through an optical frame which can detect the smallest of parts. Our bowl design is highly versatile to feed a wide variety of parts, but also comes standard with two adjustable slide gates to reduce the track width and two wipers to brush off stacked parts. Singulated parts fall a short distance from the bowl onto a conveyor belt which provides further part separation, increasing the speed of the part through the optical frame. Finally, a heavy duty accumulator batches the parts for increased cycle speed. The System completely integrates to APP bagging equipment, or virtually any other system for fully automatic counting operations. Standard Features: Full color touch screen with user friendly programming Job save/recall recipe settings Simple sampling function for critical photo eye part/scrap settings Scrap parts filtering Auxiliary communications / networking capability Point of use water filter to remove 99.9% of water from airlines

Model UC-3000 High Speed Parts Counter uses vibratory bowl technology to feed parts through an optical frame which can detect the smallest of parts. Our bowl design is highly versatile to feed a wide variety of parts, but also comes standard with two adjustable slide gates to reduce the track width and two wipers to brush off stacked parts. Singulated parts fall a short distance from the bowl onto a conveyor belt which provides further part separation, increasing the speed of the part through the optical frame. Finally, a heavy duty accumulator batches the parts for increased cycle speed. The System completely integrates to APP bagging equipment, or virtually any other system for fully automatic counting operations.

Standard Features:

  • Full color touch screen with user friendly programming
  • Job save/recall recipe settings
  • Simple sampling function for critical photo eye part/scrap settings
  • Scrap parts filtering
  • Auxiliary communications / networking capability
  • Point of use water filter to remove 99.9% of water from airlines
Supplier's Site

Technical Specifications

  Advanced Poly-Packaging, Inc.
Product Category Parts Feeders
Product Number Ultra-Count™ UC-3000
Product Name Vibratory Bowl High-Speed Parts Counter
Parts Fed Medical, Electronics, Other
Configuration Bowl and Drive
Feeder Type Vibratory Bowl Feeder
Materials of Construction Stainless Steel
Drive Power Belt
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Ring Application - VIM-500 - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Parts Fed Rings
Configuration Bowl and Drive
Feeder Type Pneumatic
View Details
Vibratory Feed Systems - Series 2000 - SPIROL
Specs
Parts Fed Lightweight Parts
Configuration Bowl and Drive
Feeder Type Vibratory Bowl Feeder
View Details
Feed separator - HPV-22-30-A - Festo Corporation
Specs
Part Diameter 0.8661 inch (22 mm)
View Details
Vibratory Bowl High-Speed Parts Counter - Ultra-Count™ UC-3600 - Advanced Poly-Packaging, Inc.
Specs
Parts Fed Medical, Electronics, Other
Configuration Bowl and Drive
Feeder Type Vibratory Bowl Feeder
View Details