Model UC-2400 High Speed Parts Counter uses vibratory bowl technology to feed parts through an optical frame which can detect the smallest of parts. Our bowl design is highly versatile to feed a wide variety of parts, but also comes standard with two adjustable slide gates to reduce the track width and two wipers to brush off stacked parts. Singulated parts fall a short distance from the bowl onto a conveyor belt which provides further part separation, increasing the speed of the part through the optical frame. Finally, a heavy duty accumulator batches the parts for increased cycle speed. The System completely integrates to APP bagging equipment, or virtually any other system for fully automatic counting operations.
Standard Features:
| Advanced Poly-Packaging, Inc. | |
|---|---|
| Product Category | Parts Feeders |
| Product Number | Ultra-Count UC-2400 |
| Product Name | Vibratory Bowl High-Speed Parts Counter |
| Parts Fed | Medical, Electronics, Other |
| Configuration | Bowl and Drive |
| Feeder Type | Vibratory Bowl Feeder |
| Materials of Construction | Stainless Steel |
| Drive Power | Belt |