Advanced Linear Devices, Inc. 4-Channel SAB PCB with two mounted ALD910025SALI SABMB910025

Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Description
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SABMB910025 is a 4-channel supercapacitor auto-balancing PCB with two ALD910025SALI SAB MOSFETs installed, designed to balance two to four series-connected supercapacitors. It measures 0.6 in. by 1.6 in. and includes mounting holes. The board operates within an industrial temperature range of -40°C to +85°C and is RoHS compliant. It supports cascade connection with other SABMB16 boards to balance larger supercapacitor stacks, with each board rated for a maximum 15.0V differential. Average additional power dissipation is zero.

Datasheet Summary
Powered by GS/AI

The SABMB910025 is a 4-channel supercapacitor auto-balancing PCB with two ALD910025SALI SAB MOSFETs installed, designed to balance two to four series-connected supercapacitors. It measures 0.6 in. by 1.6 in. and includes mounting holes. The board operates within an industrial temperature range of -40°C to +85°C and is RoHS compliant. It supports cascade connection with other SABMB16 boards to balance larger supercapacitor stacks, with each board rated for a maximum 15.0V differential. Average additional power dissipation is zero.

Suppliers

Company
Product
Description
Supplier Links
4-Channel SAB PCB with two mounted ALD910025SALI - SABMB910025 - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
4-Channel SAB PCB with two mounted ALD910025SALI
SABMB910025
4-Channel SAB PCB with two mounted ALD910025SALI SABMB910025
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.

Supplier's Site Datasheet

Technical Specifications

  Advanced Linear Devices, Inc.
Product Category Transistors
Product Number SABMB910025
Product Name 4-Channel SAB PCB with two mounted ALD910025SALI
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910024SAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
3 suppliers
QUAD/DUAL N-CHANNEL MATCHED PAIR MOSFET ARRAY - ALD1107PBL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type PDIP14
View Details
4 suppliers