The SABMB810030 is a 4-channel supercapacitor auto-balancing PCB with one ALD810030SCLI MOSFET installed, designed for balancing two to four series-connected supercapacitors. It measures 0.6 in. by 1.6 in. and includes mounting holes. The board supports cascading multiple units to balance larger stacks and features optional external Schottky diodes for transient clamping. It operates within an industrial temperature range of -40°C to +85°C and is RoHS compliant. The maximum voltage across any individual board is limited to 15.0V.
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
| Advanced Linear Devices, Inc. | |
|---|---|
| Product Category | Transistors |
| Product Number | SABMB810030 |
| Product Name | 4-Channel SAB PCB with one mounted ALD810030SCLI |