Chip LEDs mounted with high precision, low-heat generating, compact
| Advanced Illumination, Inc. | |
|---|---|
| Product Category | Illuminators |
| Product Number | LDL-TP-43x35-SW/-GR/-BL |
| Illumination Type | Backlight |
| Light Source | Light Emitting Diode |
| Illuminator Features | Polarizing |
| Active Area Length | 1.69 inch (43 mm) |
| Active Area Width | 1.38 inch (35 mm) |