Chip LEDs mounted with high precision, low-heat generating, compact
| Advanced Illumination, Inc. | |
|---|---|
| Product Category | Illuminators |
| Product Number | LDL-TP-380x250 |
| Illumination Type | Backlight |
| Light Source | Light Emitting Diode |
| Illuminator Features | Polarizing |
| Active Area Length | 14.96 inch (380 mm) |