Metaphase Technologies, Inc. MetaBright™ High Power Line Light 30 inch MB-LL706

Description
This MetaBright™ line light produces extremely high brightness and uniform line across the 30” aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features: High Uniformity both laterally and longitudinally High Intensity, over 1 million Lux Lens Options for various beam widths and working distances Cooling Options include convection, fans, compressed air with and without Computer air flow control, etc Available in various Light wavelengths including IR, UV and RGB Strobe synchronization; Control compatibility for high precision pulse-modulation and 0-10V Intensity Control capability Adjustable lens focusing range of mm to meters Backlight versions for web backlight & silhouetting applications From 1” to 120” (10ft) in length Built-in constant current driver(s) provides consistent illumination output 24V version require no special controllers; simply provide 24VDC Applications Include: Web Inspection (Foil, Plastic Film, PCBs, glass, paper, web converting, etc) Geometry measurements of long targets Direct Position measurement Printed circuit board inspection Tube or bottle inspection Quality control in food, chemicals and textile industry Detection of holes in high transparent films and laminated glass Nonwovens Fabrics Solar Cells
Description
This MetaBright™ line light produces extremely high brightness and uniform line across the 30” aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features: High Uniformity both laterally and longitudinally High Intensity, over 1 million Lux Lens Options for various beam widths and working distances Cooling Options include convection, fans, compressed air with and without Computer air flow control, etc Available in various Light wavelengths including IR, UV and RGB Strobe synchronization; Control compatibility for high precision pulse-modulation and 0-10V Intensity Control capability Adjustable lens focusing range of mm to meters Backlight versions for web backlight & silhouetting applications From 1” to 120” (10ft) in length Built-in constant current driver(s) provides consistent illumination output 24V version require no special controllers; simply provide 24VDC Applications Include: Web Inspection (Foil, Plastic Film, PCBs, glass, paper, web converting, etc) Geometry measurements of long targets Direct Position measurement Printed circuit board inspection Tube or bottle inspection Quality control in food, chemicals and textile industry Detection of holes in high transparent films and laminated glass Nonwovens Fabrics Solar Cells

Suppliers

Company
Product
Description
Supplier Links
MetaBright™ High Power Line Light 30 inch - MB-LL706 - Metaphase Technologies, Inc.
Bristol, PA, USA
MetaBright™ High Power Line Light 30 inch
MB-LL706
MetaBright™ High Power Line Light 30 inch MB-LL706
This MetaBright™ line light produces extremely high brightness and uniform line across the 30” aperture. Our line lights can be configured for wavelength, cooling method and working distance. Features: High Uniformity both laterally and longitudinally High Intensity, over 1 million Lux Lens Options for various beam widths and working distances Cooling Options include convection, fans, compressed air with and without Computer air flow control, etc Available in various Light wavelengths including IR, UV and RGB Strobe synchronization; Control compatibility for high precision pulse-modulation and 0-10V Intensity Control capability Adjustable lens focusing range of mm to meters Backlight versions for web backlight & silhouetting applications From 1” to 120” (10ft) in length Built-in constant current driver(s) provides consistent illumination output 24V version require no special controllers; simply provide 24VDC Applications Include: Web Inspection (Foil, Plastic Film, PCBs, glass, paper, web converting, etc) Geometry measurements of long targets Direct Position measurement Printed circuit board inspection Tube or bottle inspection Quality control in food, chemicals and textile industry Detection of holes in high transparent films and laminated glass Nonwovens Fabrics Solar Cells

This MetaBright™ line light produces extremely high brightness and uniform line across the 30” aperture. Our line lights can be configured for wavelength, cooling method and working distance.

Features:

  • High Uniformity both laterally and longitudinally
  • High Intensity, over 1 million Lux
  • Lens Options for various beam widths and working distances
  • Cooling Options include convection, fans, compressed air with and without Computer air flow control, etc
  • Available in various Light wavelengths including IR, UV and RGB
  • Strobe synchronization; Control compatibility for high precision pulse-modulation and 0-10V Intensity Control capability
  • Adjustable lens focusing range of mm to meters
  • Backlight versions for web backlight & silhouetting applications
  • From 1” to 120” (10ft) in length
  • Built-in constant current driver(s) provides consistent illumination output
  • 24V version require no special controllers; simply provide 24VDC

Applications Include:

  • Web Inspection (Foil, Plastic Film, PCBs, glass, paper, web converting, etc)
  • Geometry measurements of long targets
  • Direct Position measurement
  • Printed circuit board inspection
  • Tube or bottle inspection
  • Quality control in food, chemicals and textile industry
  • Detection of holes in high transparent films
  • and laminated glass
  • Nonwovens
  • Fabrics
  • Solar Cells
Supplier's Site

Technical Specifications

  Metaphase Technologies, Inc.
Product Category Illuminators
Product Number MB-LL706
Product Name MetaBright™ High Power Line Light 30 inch
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Strobe
Approvals CE, RoHS
Active Area Length 30 inch (762 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
MetaBright™ Compact Diffused Tube Line Light 30 inch - MB-CDT706 - Metaphase Technologies, Inc.
Specs
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Diffused
View Details
Machine Vision Lighting - Laser Line Generator - Banner Engineering Corp.
Specs
Illumination Type Line; Structured Light
Light Source Laser
Wavelength 7 to 10 nm (70 to 100 Å)
View Details