Advanced Gas Technologies Oxygen Generators

Description
Oxygen Generators Advanced Gas Technologies Inc. offers a full range of PSA and VPSA oxygen generators that range in flow capacities from less than 1 m³/hour (40 SCFH) to large tonnage oxygen plants for high volume applications. PSA Oxygen Generators FAST Return on Investment: Typical ROI's in 6 — 24 Months Oxygen purities from 93% to 99% Oxygen flow capacities from 40 SCFH (1 m³/hr) to 4,000 SCFH (105 m³/hr) Oxygen discharge pressures to 75 psig (5.2 bar) without booster compressors High pressure systems to 2,500 psig (170 bar) available Touch screen controllers with the following capabilities: oxygen analyzer air in pressure oxygen discharge pressure low oxygen purity alarm low oxygen pressure alarm maintenance advisory optional remote monitoring, controlling and communications capability optional oxygen flow monitoring optional off spec. gas vent Fully automatic for on demand operation Highly reliable Easy, low cost maintenance Minimal space requirements Turnkey systems engineered, assembled and installed to specification An independent onsite supply of oxygen which means freedom from the industrial gas supplier and their long term contracts and ever escalating oxygen costs High Volume VPSA Oxygen Generators Capacities from 5 metric tons per day to 30 metric tons per day Purities to 93% Fully automated systems with remote monitoring, controlling and communications capabilities Highly reliable Easy, low cost maintenance Minimal space requirements Turnkey systems engineered, assembled and installed to specification An independent onsite supply of oxygen which means freedom from the industrial gas supplier and their long term contracts and ever escalating oxygen costs
Description
Oxygen Generators Advanced Gas Technologies Inc. offers a full range of PSA and VPSA oxygen generators that range in flow capacities from less than 1 m³/hour (40 SCFH) to large tonnage oxygen plants for high volume applications. PSA Oxygen Generators FAST Return on Investment: Typical ROI's in 6 — 24 Months Oxygen purities from 93% to 99% Oxygen flow capacities from 40 SCFH (1 m³/hr) to 4,000 SCFH (105 m³/hr) Oxygen discharge pressures to 75 psig (5.2 bar) without booster compressors High pressure systems to 2,500 psig (170 bar) available Touch screen controllers with the following capabilities: oxygen analyzer air in pressure oxygen discharge pressure low oxygen purity alarm low oxygen pressure alarm maintenance advisory optional remote monitoring, controlling and communications capability optional oxygen flow monitoring optional off spec. gas vent Fully automatic for on demand operation Highly reliable Easy, low cost maintenance Minimal space requirements Turnkey systems engineered, assembled and installed to specification An independent onsite supply of oxygen which means freedom from the industrial gas supplier and their long term contracts and ever escalating oxygen costs High Volume VPSA Oxygen Generators Capacities from 5 metric tons per day to 30 metric tons per day Purities to 93% Fully automated systems with remote monitoring, controlling and communications capabilities Highly reliable Easy, low cost maintenance Minimal space requirements Turnkey systems engineered, assembled and installed to specification An independent onsite supply of oxygen which means freedom from the industrial gas supplier and their long term contracts and ever escalating oxygen costs

Suppliers

Company
Product
Description
Supplier Links
Oxygen Generators -  - Advanced Gas Technologies
Markham, Ontario, Canada
Oxygen Generators
Oxygen Generators
Oxygen Generators Advanced Gas Technologies Inc. offers a full range of PSA and VPSA oxygen generators that range in flow capacities from less than 1 m³/hour (40 SCFH) to large tonnage oxygen plants for high volume applications. PSA Oxygen Generators FAST Return on Investment: Typical ROI's in 6 — 24 Months Oxygen purities from 93% to 99% Oxygen flow capacities from 40 SCFH (1 m³/hr) to 4,000 SCFH (105 m³/hr) Oxygen discharge pressures to 75 psig (5.2 bar) without booster compressors High pressure systems to 2,500 psig (170 bar) available Touch screen controllers with the following capabilities: oxygen analyzer air in pressure oxygen discharge pressure low oxygen purity alarm low oxygen pressure alarm maintenance advisory optional remote monitoring, controlling and communications capability optional oxygen flow monitoring optional off spec. gas vent Fully automatic for on demand operation Highly reliable Easy, low cost maintenance Minimal space requirements Turnkey systems engineered, assembled and installed to specification An independent onsite supply of oxygen which means freedom from the industrial gas supplier and their long term contracts and ever escalating oxygen costs High Volume VPSA Oxygen Generators Capacities from 5 metric tons per day to 30 metric tons per day Purities to 93% Fully automated systems with remote monitoring, controlling and communications capabilities Highly reliable Easy, low cost maintenance Minimal space requirements Turnkey systems engineered, assembled and installed to specification An independent onsite supply of oxygen which means freedom from the industrial gas supplier and their long term contracts and ever escalating oxygen costs

Oxygen Generators

Advanced Gas Technologies Inc. offers a full range of PSA and VPSA oxygen generators that range in flow capacities from less than 1 m³/hour (40 SCFH) to large tonnage oxygen plants for high volume applications.

PSA Oxygen Generators

  • FAST Return on Investment: Typical ROI's in 6 — 24 Months
  • Oxygen purities from 93% to 99%
  • Oxygen flow capacities from 40 SCFH (1 m³/hr) to 4,000 SCFH (105 m³/hr)
  • Oxygen discharge pressures to 75 psig (5.2 bar) without booster compressors
  • High pressure systems to 2,500 psig (170 bar) available
  • Touch screen controllers with the following capabilities:
    • oxygen analyzer
    • air in pressure
    • oxygen discharge pressure
    • low oxygen purity alarm
    • low oxygen pressure alarm
    • maintenance advisory
    • optional remote monitoring, controlling and communications capability
    • optional oxygen flow monitoring
    • optional off spec. gas vent
  • Fully automatic for on demand operation
  • Highly reliable
  • Easy, low cost maintenance
  • Minimal space requirements
  • Turnkey systems engineered, assembled and installed to specification
  • An independent onsite supply of oxygen which means freedom from the industrial gas supplier and their long term contracts and ever escalating oxygen costs

High Volume VPSA Oxygen Generators

  • Capacities from 5 metric tons per day to 30 metric tons per day
  • Purities to 93%
  • Fully automated systems with remote monitoring, controlling and communications capabilities
  • Highly reliable
  • Easy, low cost maintenance
  • Minimal space requirements
  • Turnkey systems engineered, assembled and installed to specification
  • An independent onsite supply of oxygen which means freedom from the industrial gas supplier and their long term contracts and ever escalating oxygen costs
Supplier's Site

Technical Specifications

  Advanced Gas Technologies
Product Category Gas Generation Equipment
Product Name Oxygen Generators
Generator Type Oxygen
Technology Membrane Type
Features & Approvals Integral Air or Gas Compressor (optional feature); Other Features; Touch Screen Controller
Unlock Full Specs
to access all available technical data

Similar Products

Parker NITROSource - Nitrogen Gas Generator - parker-nitrosource - Rogers Machinery Company, Inc.
Specs
Generator Type Nitrogen
Output Flow Rate 76.46 to 2586 SLM (162 to 5478 SCFH)
Outlet Pressure 72.5 to 189 psi (51.02 to 133 m H2O)
View Details
Computerized Gas Dilution System - Series 4040 - Environics, Inc.
Specs
Generator Type Custom Gas Mixture
Features & Approvals Portable (optional feature); NIST; Software or Computer Interface; Calibration Source
Output Flow Rate 0.1000 to 1000 SLM (0.2119 to 2119 SCFH)
View Details
LN2 Generator -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Generator Type Nitrogen
Purity 99.99 %
Outlet Pressure 14.5 psi (10.21 m H2O)
View Details
A23-14 Ozone Generator -  - Analytical Technology, Inc.
Analytical Technology, Inc.
View Details