The UE-890 is a 90-degree upender designed for tilting loads up to 8,000 lbs, with a lowered height of 14 inches and a tilt speed of 91 seconds. It features a 5 HP internal motor and has platform dimensions ranging from 48 x 48 inches to 60 x 72 inches for both platforms. The unit is constructed with hard chrome-plated shafts, lifetime-lubricated bearings, hydraulic return lines to prevent oil weepage, and a baked enamel finish. All controllers are UL-listed, and the unit is certified to ISO 9001:2015. The shipping weight is 4,000 lbs.
These units are tilters that tilt a full ninety (90) degrees. It is common to equip one plafform with a "V" cradle to hold coils or rolls. When this is done we leave a gap of 6", or whatever the customer specifies, to accommodate a pallet at the bottom face of the coil or roll. The upender is then called a roll "palletizer" or "depalletizer". Lifts have been mounted on one of the platforms and so have turntables. If a turntable is mounted, it usually has to be mounted on slides so that it can be pulled away from the adjacent perpendicular face in order to turn a square cornered load.
SPECIAL FEATURES
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Dumpers, Tilters, and Inverters |
| Product Number | UE-890 |
| Product Name | Upender |
| Equipment Type | Dumper / Tilter |