Advance Lifts, Inc. Top Of Ground Truck Leveler TL-520

Description
These truck levelers have the cyllnders straddling the platform. The units sit on top of the ground or in very shallow pits so they do not offer any down travel. In order to achieve the equivalent of down travel, some applications create a down slope from the hinge point of the leveler to the dock face, so that a truck bed lowers as it approaches the dock face when the truck leveler ls fully lowered. These units are also mounted on perfectly level driveways. SPECIAL FEATURES > All of the electrical controllers are Undenrrriters Laboratories approved assemblies. > Hydraulic anti-interflow system to prevent side to side tilting of platform. > Each unit is washed with phosphoric acid, fully primed and then finished with baked enamel. > All cylinders are machine grade with clear plastic return lines & internal cylinder stops. > All pressure hoses are double wire braid with JIC fittings. > Reservoirs are mild steel. > Units are equipped with solid steel skirts.
Request a Quote Datasheet
Description
These truck levelers have the cyllnders straddling the platform. The units sit on top of the ground or in very shallow pits so they do not offer any down travel. In order to achieve the equivalent of down travel, some applications create a down slope from the hinge point of the leveler to the dock face, so that a truck bed lowers as it approaches the dock face when the truck leveler ls fully lowered. These units are also mounted on perfectly level driveways. SPECIAL FEATURES > All of the electrical controllers are Undenrrriters Laboratories approved assemblies. > Hydraulic anti-interflow system to prevent side to side tilting of platform. > Each unit is washed with phosphoric acid, fully primed and then finished with baked enamel. > All cylinders are machine grade with clear plastic return lines & internal cylinder stops. > All pressure hoses are double wire braid with JIC fittings. > Reservoirs are mild steel. > Units are equipped with solid steel skirts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Top Of Ground Truck Leveler - TL-520 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Top Of Ground Truck Leveler
TL-520
Top Of Ground Truck Leveler TL-520
These truck levelers have the cyllnders straddling the platform. The units sit on top of the ground or in very shallow pits so they do not offer any down travel. In order to achieve the equivalent of down travel, some applications create a down slope from the hinge point of the leveler to the dock face, so that a truck bed lowers as it approaches the dock face when the truck leveler ls fully lowered. These units are also mounted on perfectly level driveways. SPECIAL FEATURES > All of the electrical controllers are Undenrrriters Laboratories approved assemblies. > Hydraulic anti-interflow system to prevent side to side tilting of platform. > Each unit is washed with phosphoric acid, fully primed and then finished with baked enamel. > All cylinders are machine grade with clear plastic return lines & internal cylinder stops. > All pressure hoses are double wire braid with JIC fittings. > Reservoirs are mild steel. > Units are equipped with solid steel skirts.

These truck levelers have the cyllnders straddling the platform. The units sit on top of the ground or in very shallow pits so they do not offer any down travel. In order to achieve the equivalent of down travel, some applications create a down slope from the hinge point of the leveler to the dock face, so that a truck bed lowers as it approaches the dock face when the truck leveler ls fully lowered. These units are also mounted on perfectly level driveways.

SPECIAL FEATURES

> All of the electrical controllers are Undenrrriters Laboratories approved assemblies.

> Hydraulic anti-interflow system to prevent side to side tilting of platform.

> Each unit is washed with phosphoric acid, fully primed and then finished with baked

enamel.

> All cylinders are machine grade with clear plastic return lines & internal cylinder stops.

> All pressure hoses are double wire braid with JIC fittings.

> Reservoirs are mild steel.

> Units are equipped with solid steel skirts.

Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Dock Equipment
Product Number TL-520
Product Name Top Of Ground Truck Leveler
Equipment Type Dock Leveler
Equipment Material Steel
Equipment Features Safety Railing
Weight Capacity 60000 lbs (27211 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Rail Transfer Bridge - 14-116 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 25000 lbs (11338 kg)
View Details
Rail Transfer Bridge - 14-220 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 25000 lbs (11338 kg)
View Details
Rail Transfer Bridge - 14-218 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 25000 lbs (11338 kg)
View Details
Recessed Dock Lift - T3-60609 - Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Equipment Features Safety Railing
View Details