Advance Lifts, Inc. Top Of Ground Dock Lift 1055

Description
These are instant Docks that simply require positioning and plugging into a power receptacle and they are ready to go to work. They were designed for use with light equipment such as hand carts, 4 wheel carts and pallet jacks. Features: All models are equipped with a hinged bridge equipped with a pull back chain All models have a combination approach ramp, wheel chock All of the electrical controllers are Underwriters Laboratories approved assemblies Each unit is washed with phosphoric acid, fully primed and then finished with baked enamel All cylinders are machine grade with clear plastic return lines All pressure hoses are double wire braid with JIC fittings These units conform to all applicable ANSI codes
Request a Quote
Description
These are instant Docks that simply require positioning and plugging into a power receptacle and they are ready to go to work. They were designed for use with light equipment such as hand carts, 4 wheel carts and pallet jacks. Features: All models are equipped with a hinged bridge equipped with a pull back chain All models have a combination approach ramp, wheel chock All of the electrical controllers are Underwriters Laboratories approved assemblies Each unit is washed with phosphoric acid, fully primed and then finished with baked enamel All cylinders are machine grade with clear plastic return lines All pressure hoses are double wire braid with JIC fittings These units conform to all applicable ANSI codes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Top Of Ground Dock Lift - 1055 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Top Of Ground Dock Lift
1055
Top Of Ground Dock Lift 1055
These are instant Docks that simply require positioning and plugging into a power receptacle and they are ready to go to work. They were designed for use with light equipment such as hand carts, 4 wheel carts and pallet jacks. Features: All models are equipped with a hinged bridge equipped with a pull back chain All models have a combination approach ramp, wheel chock All of the electrical controllers are Underwriters Laboratories approved assemblies Each unit is washed with phosphoric acid, fully primed and then finished with baked enamel All cylinders are machine grade with clear plastic return lines All pressure hoses are double wire braid with JIC fittings These units conform to all applicable ANSI codes

These are instant Docks that simply require positioning and plugging into a power receptacle and they are ready to go to work. They were designed for use with light equipment such as hand carts, 4 wheel carts and pallet jacks.

Features:

  • All models are equipped with a hinged bridge equipped with a pull back chain
  • All models have a combination approach ramp, wheel chock
  • All of the electrical controllers are Underwriters Laboratories approved assemblies
  • Each unit is washed with phosphoric acid, fully primed and then finished with baked enamel
  • All cylinders are machine grade with clear plastic return lines
  • All pressure hoses are double wire braid with JIC fittings
  • These units conform to all applicable ANSI codes
Supplier's Site

Technical Specifications

  Advance Lifts, Inc.
Product Category Dock Equipment
Product Number 1055
Product Name Top Of Ground Dock Lift
Equipment Type Dock Lift
Equipment Material Steel
Weight Capacity 5000 lbs (2268 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Rail Transfer Bridge - 14-324 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 30000 lbs (13605 kg)
View Details
Recessed Dock Lift - 3320 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Equipment Features Safety Railing
View Details
Rail Transfer Bridge - 14-302 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 10000 lbs (4535 kg)
View Details
Rail Transfer Bridge - 14-211 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 20000 lbs (9070 kg)
View Details