The SD-20811DL is an eight-cylinder Super Duty Lift Table designed for handling heavy rolling loads up to 30,000 lbs with a platform size of 8 ft by 22 ft. It has a lowered height of 20 in, a raised height of 78 in, and a travel distance of 58 in. The unit features a 7.5 HP external motor, dual wire braid hydraulic hoses with JIC fittings, UL-listed control panels, and a baked enamel finish. It conforms to ANSI codes and has a shipping weight of 14,600 lbs.
The SD-Series lifts were designed as a step up from the HD series. Many of these models are modified dock lifts so you will notice that the edge loading capabilities are often a higher percentage of the lifting capacity than is typical for smaller lifts.
SPECIAL FEATURES
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | SD-20811DL |
| Product Name | Double Long Super Duty Lift Table |
| Capacity | 30000 lbs (13605 kg) |
| Lift Travel | 58 inch (1473 mm) |
| Width | 96 inch (2438 mm) |
| Length | 264 inch (6706 mm) |