Advance Lifts, Inc. Heavy Duty Single Scissor Lift Table HD-1224

Description
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote Datasheet
Description
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Single Scissor Lift Table - HD-1224 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Heavy Duty Single Scissor Lift Table
HD-1224
Heavy Duty Single Scissor Lift Table HD-1224
The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.

The HD-Series lifts were designed for the higher capacity applications beyond the scope of the P-Series units.

SPECIAL FEATURES

  • These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.
  • All of the controllers are Underwriter Laboratory listed assemblies.
  • These units are fully primed and finished with a baked enamel finish.
  • The cylinders are machine grade with clear plastic return lines.
  • All pressure hoses are double wire braid with .11C fittings.
  • The reservoirs are mild steel.
  • These units conform to all applicable ANSI codes.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number HD-1224
Product Name Heavy Duty Single Scissor Lift Table
Capacity 12000 lbs (5442 kg)
Lift Travel 24 inch (610 mm)
Width 30 to 54 inch (762 to 1372 mm)
Length 48 to 78 inch (1219 to 1981 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Dock Lift - 4280 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 15000 lbs (6803 kg)
Lift Travel 58 inch (1473 mm)
View Details
Carousel & Order Picking Lift - CFC-2060 - Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 2000 lbs (907 kg)
Lift Travel 60 inch (1524 mm)
View Details
Double Wide Heavy Duty Lift Table - HDDW-12822 - Advance Lifts, Inc.
Specs
Capacity 12800 lbs (5805 kg)
Lift Travel 22 inch (559 mm)
Width 60 to 84 inch (1524 to 2134 mm)
View Details
Double Long Lift Table - PEWVDL-5024 - Advance Lifts, Inc.
Specs
Capacity 5000 lbs (2268 kg)
Lift Travel 24 inch (610 mm)
Width 36 to 60 inch (914 to 1524 mm)
View Details