Advance Lifts, Inc. Super Duty Single Scissor Lift Table SD-15711

Description
The SD-Series lifts were designed as a step up from the HD series. Many of these models are modified dock lifts so you will notice that the edge loading capabilities are often a higher percentage of the lifting capacity than is typical for smaller lifts. Features: All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Description
The SD-Series lifts were designed as a step up from the HD series. Many of these models are modified dock lifts so you will notice that the edge loading capabilities are often a higher percentage of the lifting capacity than is typical for smaller lifts. Features: All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SD-15711 is a 15,000 lb capacity super duty single scissor lift table with a 7 x 11 ft platform, a lowered height of 16.5 in, and a raised height of 74.5 in. It features a four-corner ram support for maximum stability, a 5 HP external motor, and 58 in of travel. The unit has a shipping weight of 5,840 lbs, uses double wire braid hoses with JIC fittings, machine-grade cylinders, mild steel reservoirs, and UL-listed control panels. It is fully primed and finished with a baked enamel coating and conforms to ANSI codes. The product is certified to ISO 9001:2015.

Datasheet Summary
Powered by GS/AI

The SD-15711 is a 15,000 lb capacity super duty single scissor lift table with a 7 x 11 ft platform, a lowered height of 16.5 in, and a raised height of 74.5 in. It features a four-corner ram support for maximum stability, a 5 HP external motor, and 58 in of travel. The unit has a shipping weight of 5,840 lbs, uses double wire braid hoses with JIC fittings, machine-grade cylinders, mild steel reservoirs, and UL-listed control panels. It is fully primed and finished with a baked enamel coating and conforms to ANSI codes. The product is certified to ISO 9001:2015.

Suppliers

Company
Product
Description
Supplier Links
Super Duty Single Scissor Lift Table - SD-15711 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Super Duty Single Scissor Lift Table
SD-15711
Super Duty Single Scissor Lift Table SD-15711
The SD-Series lifts were designed as a step up from the HD series. Many of these models are modified dock lifts so you will notice that the edge loading capabilities are often a higher percentage of the lifting capacity than is typical for smaller lifts. Features: All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade. All pressure hoses are double wire braid with .11C fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.

The SD-Series lifts were designed as a step up from the HD series. Many of these models are modified dock lifts so you will notice that the edge loading capabilities are often a higher percentage of the lifting capacity than is typical for smaller lifts.

Features:

  • All of the controllers are Underwriter Laboratory listed assemblies.
  • These units are fully primed and finished with a baked enamel finish.
  • The cylinders are machine grade.
  • All pressure hoses are double wire braid with .11C fittings.
  • The reservoirs are mild steel.
  • These units conform to all applicable ANSI codes.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number SD-15711
Product Name Super Duty Single Scissor Lift Table
Capacity 15000 lbs (6803 kg)
Lift Travel 58 inch (1473 mm)
Width 84 inch (2134 mm)
Length 132 inch (3353 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Dock Lift - 2500K - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 5000 lbs (2268 kg)
Lift Travel 58 inch (1473 mm)
View Details
Lift And Manual Turn Table - PM-2048 - Advance Lifts, Inc.
Specs
Features Rotating
Capacity 2000 lbs (907 kg)
Lift Travel 48 inch (1219 mm)
View Details
Air Spring Actuated Lift Table - ATDL-2024 - Advance Lifts, Inc.
Specs
Capacity 2000 lbs (907 kg)
Lift Travel 24 inch (610 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details
Super Duty Single Scissor Lift Table - SD-18710 - Advance Lifts, Inc.
Specs
Capacity 18000 lbs (8163 kg)
Lift Travel 58 inch (1473 mm)
Width 84 inch (2134 mm)
View Details