Advance Lifts, Inc. Recessed Dock Lift 2500K

Description
These are by far the most popular size Disappearing Dock lifts sold. They are sized to handle pallet jacks, Four Wheeled carts or dolly trucks. They are also used for dock to ground access.
Request a Quote
Description
These are by far the most popular size Disappearing Dock lifts sold. They are sized to handle pallet jacks, Four Wheeled carts or dolly trucks. They are also used for dock to ground access.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Recessed Dock Lift - 2500K - Advance Lifts, Inc.
St. Charles, Illinois, United States
Recessed Dock Lift
2500K
Recessed Dock Lift 2500K
These are by far the most popular size Disappearing Dock lifts sold. They are sized to handle pallet jacks, Four Wheeled carts or dolly trucks. They are also used for dock to ground access.

These are by far the most popular size Disappearing Dock lifts sold. They are sized to handle pallet jacks, Four Wheeled carts or dolly trucks. They are also used for dock to ground access.

Supplier's Site

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number 2500K
Product Name Recessed Dock Lift
Features Handrails or Safety Rails
Capacity 5000 lbs (2268 kg)
Lift Travel 58 inch (1473 mm)
Width 72 inch (1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Single Scissor Lift Table - P-4048 - Advance Lifts, Inc.
Specs
Capacity 4000 lbs (1814 kg)
Lift Travel 48 inch (1219 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details
Recessed Dock Lift - 4140 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 12000 lbs (5442 kg)
Lift Travel 58 inch (1473 mm)
View Details
Double Wide Lift Table - PEDW-9622 - Advance Lifts, Inc.
Specs
Capacity 9600 lbs (4354 kg)
Lift Travel 22 inch (559 mm)
Width 72 to 96 inch (1829 to 2438 mm)
View Details
Lift & Tilt Combination Table - PT-35366-I - Advance Lifts, Inc.
Specs
Features Tilting
Capacity 3500 lbs (1587 kg)
Lift Travel 36 inch (914 mm)
View Details