Advance Lifts, Inc. Lift And Manual Turn Table PM-2048

Description
These units are optimized lift and turn units used where the lifting and turning functions must be done independently. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. These units are equipped with single internally mounted power units. All of the controllers are Underwriter Laboratory listed assemblies. All hydraulic cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. These units are fully primed and finished with baked enamel.
Request a Quote
Description
These units are optimized lift and turn units used where the lifting and turning functions must be done independently. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. These units are equipped with single internally mounted power units. All of the controllers are Underwriter Laboratory listed assemblies. All hydraulic cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. These units are fully primed and finished with baked enamel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PM-2048 is a lift and turn table designed for independent lifting and turning functions, with a 2,000 lb capacity, lowered height of 10 inches, raised height of 58 inches, and a platform size ranging from 24 x 64 inches to 48 x 64 inches. It features a 2 HP lift table, 18-second lift speed, and weighs 1,175 lbs. The unit includes patented Platform Centering Devices, a single internally mounted power unit, UL-listed controllers, machine-grade hydraulic cylinders with clear plastic return lines, double wire braid pressure hoses with JIC fittings, and a baked enamel finish. It is ISO 9001:2015 certified.

Datasheet Summary
Powered by GS/AI

The PM-2048 is a lift and turn table designed for independent lifting and turning functions, with a 2,000 lb capacity, lowered height of 10 inches, raised height of 58 inches, and a platform size ranging from 24 x 64 inches to 48 x 64 inches. It features a 2 HP lift table, 18-second lift speed, and weighs 1,175 lbs. The unit includes patented Platform Centering Devices, a single internally mounted power unit, UL-listed controllers, machine-grade hydraulic cylinders with clear plastic return lines, double wire braid pressure hoses with JIC fittings, and a baked enamel finish. It is ISO 9001:2015 certified.

Suppliers

Company
Product
Description
Supplier Links
Lift And Manual Turn Table - PM-2048 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Lift And Manual Turn Table
PM-2048
Lift And Manual Turn Table PM-2048
These units are optimized lift and turn units used where the lifting and turning functions must be done independently. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. These units are equipped with single internally mounted power units. All of the controllers are Underwriter Laboratory listed assemblies. All hydraulic cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. These units are fully primed and finished with baked enamel.

These units are optimized lift and turn units used where the lifting and turning functions must be done independently.

SPECIAL FEATURES

  • These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.
  • These units are equipped with single internally mounted power units.
  • All of the controllers are Underwriter Laboratory listed assemblies.
  • All hydraulic cylinders are machine grade with clear plastic return lines.
  • All pressure hoses are double wire braid with JIC fittings.
  • These units are fully primed and finished with baked enamel.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number PM-2048
Product Name Lift And Manual Turn Table
Features Rotating
Capacity 2000 lbs (907 kg)
Lift Travel 48 inch (1219 mm)
Width 24 to 48 inch (610 to 1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Top Of Ground Dock Lift - 612612 - Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 12000 lbs (5442 kg)
Lift Travel 54 inch (1372 mm)
View Details
Heavy Duty Single Scissor Lift Table - HD-1236 - Advance Lifts, Inc.
Specs
Capacity 12000 lbs (5442 kg)
Lift Travel 36 inch (914 mm)
Width 30 to 54 inch (762 to 1372 mm)
View Details
Lift & Tilt Combination Table - PT-20484-I - Advance Lifts, Inc.
Specs
Features Tilting
Capacity 2000 lbs (907 kg)
Lift Travel 48 inch (1219 mm)
View Details
Double Long Lift Table - PVDL-11448 - Advance Lifts, Inc.
Specs
Capacity 11400 lbs (5170 kg)
Lift Travel 48 inch (1219 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details