The SD-10708 is a 10,000 lb capacity super duty single scissor lift table with a 7 x 8 ft platform, designed for heavy end and side loading. It has a lowered height of 15 in, a raised height of 73 in, and a travel distance of 58 in. The lift raises in approximately 38 seconds and includes a 5 HP external motor. The unit features UL-listed control panels, machine-grade cylinders, double wire braid hoses with JIC fittings, mild steel reservoirs, and a baked enamel finish. It conforms to ANSI codes and is certified to ISO 9001:2015. The shipping weight is 4,345 lbs.
The SD-Series lifts were designed as a step up from the HD series. Many of these models are modified dock lifts so you will notice that the edge loading capabilities are often a higher percentage of the lifting capacity than is typical for smaller lifts.
Features:
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | SD-10708 |
| Product Name | Super Duty Single Scissor Lift Table |
| Capacity | 10000 lbs (4535 kg) |
| Lift Travel | 58 inch (1473 mm) |
| Width | 84 inch (2134 mm) |
| Length | 96 inch (2438 mm) |