The PT-20363-I is a lift and tilt combination table designed for independent lifting and tilting functions, with a 2,000 lbs capacity, 36 inches of lift travel, and a 30-degree tilt range. It features a lowered height of 14.25 inches and a raised height of 50.25 inches, with lift and tilt speeds of 11 seconds and 5 seconds respectively. The unit includes a 2 HP internal motor, a minimum platform size of 30 x 48 inches, and a maximum platform size of 48 x 60 inches. It weighs 910 lbs and is constructed with machine-grade hydraulic cylinders, double wire braid hoses with JIC fittings, baked enamel finish, and patented platform centering devices. All controllers are UL listed. The unit meets ISO 9001:2015 certification.
These lift and tilt units are optimized combination designs that are used where the lifting and tilting functions must be done independently.
SPECIAL FEATURES
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | PT-20363-I |
| Product Name | Lift & Tilt Combination Table |
| Features | Tilting |
| Capacity | 2000 lbs (907 kg) |
| Lift Travel | 36 inch (914 mm) |
| Width | 30 to 48 inch (762 to 1219 mm) |