The SD-08808 is an 8,000 lb capacity single scissor lift table with an 8 x 8 ft platform, designed for heavy-duty material handling. It has a lowered height of 15 in and a raised height of 73 in, with a travel distance of 58 in and an approximate raise time of 30 seconds. The unit includes bevel toe guards for pit mounting or floor mounting with lag bolts, a 5 HP external motor, and a shipping weight of 4,190 lbs. All controllers are UL listed, the structure features a baked enamel finish, machine-grade cylinders, double wire braid hoses with JIC fittings, and mild steel reservoirs. The lift conforms to applicable ANSI codes and is ISO 9001:2015 certified.
The SD-Series lifts were designed as a step up from the HD series. Many of these models are modified dock lifts so you will notice that the edge loading capabilities are often a higher percentage of the lifting capacity than is typical for smaller lifts.
Features:
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | SD-08808 |
| Product Name | Super Duty Single Scissor Lift Table |
| Capacity | 8000 lbs (3628 kg) |
| Lift Travel | 58 inch (1473 mm) |
| Width | 96 inch (2438 mm) |
| Length | 96 inch (2438 mm) |