Advance Lifts, Inc. Double Wide Lift Table PVDW-6458

Description
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double wide units offer wider platform widths. SPECIAL FEATURES ■ These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. ■ All of the controllers are Underwriter Laboratory listed assemblies. ■ These units are fully primed and finished with a baked enamel finish. ■ The cylinders are machine grade with clear plastic return lines. ■ All pressure hoses are double wire braid with .11C fittings. ■ The reservoirs are mild steel. ■ These units conform to all applicable ANSI codes.
Request a Quote
Description
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double wide units offer wider platform widths. SPECIAL FEATURES ■ These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. ■ All of the controllers are Underwriter Laboratory listed assemblies. ■ These units are fully primed and finished with a baked enamel finish. ■ The cylinders are machine grade with clear plastic return lines. ■ All pressure hoses are double wire braid with .11C fittings. ■ The reservoirs are mild steel. ■ These units conform to all applicable ANSI codes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PVDW-6458 is a double wide lift table designed for heavy loads and wide platforms, featuring a patented Platform Centering Device for smooth operation. It has a baseframe size of 96 x 84 inches, a lowered height of 12 inches, and a raised height of 70 inches, with a maximum end load capacity of 8,000 lbs and a side load capacity of 4,800 lbs. The unit includes a 2 HP internal motor, a shipping weight of 2,980 lbs, and conforms to ANSI codes. Controllers are UL listed, the platform is finished with baked enamel, cylinders are machine grade, pressure hoses are double wire braid with JIC fittings, and reservoirs are mild steel.

Datasheet Summary
Powered by GS/AI

The PVDW-6458 is a double wide lift table designed for heavy loads and wide platforms, featuring a patented Platform Centering Device for smooth operation. It has a baseframe size of 96 x 84 inches, a lowered height of 12 inches, and a raised height of 70 inches, with a maximum end load capacity of 8,000 lbs and a side load capacity of 4,800 lbs. The unit includes a 2 HP internal motor, a shipping weight of 2,980 lbs, and conforms to ANSI codes. Controllers are UL listed, the platform is finished with baked enamel, cylinders are machine grade, pressure hoses are double wire braid with JIC fittings, and reservoirs are mild steel.

Suppliers

Company
Product
Description
Supplier Links
Double Wide Lift Table - PVDW-6458 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Double Wide Lift Table
PVDW-6458
Double Wide Lift Table PVDW-6458
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double wide units offer wider platform widths. SPECIAL FEATURES ■ These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. ■ All of the controllers are Underwriter Laboratory listed assemblies. ■ These units are fully primed and finished with a baked enamel finish. ■ The cylinders are machine grade with clear plastic return lines. ■ All pressure hoses are double wire braid with .11C fittings. ■ The reservoirs are mild steel. ■ These units conform to all applicable ANSI codes.

The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double wide units offer wider platform widths.

SPECIAL FEATURES

■ These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.

■ All of the controllers are Underwriter Laboratory listed assemblies.

■ These units are fully primed and finished with a baked enamel finish.

■ The cylinders are machine grade with clear plastic return lines.

■ All pressure hoses are double wire braid with .11C fittings.

■ The reservoirs are mild steel.

■ These units conform to all applicable ANSI codes.

Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number PVDW-6458
Product Name Double Wide Lift Table
Capacity 6400 lbs (2902 kg)
Lift Travel 58 inch (1473 mm)
Width 96 to 120 inch (2438 to 3048 mm)
Length 84 to 120 inch (2134 to 3048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Spring Actuated Lift Table - ATVWDW-4024 - Advance Lifts, Inc.
Specs
Capacity 4000 lbs (1814 kg)
Lift Travel 24 inch (610 mm)
Width 48 to 72 inch (1219 to 1829 mm)
View Details
Recessed Dock Lift - 4350 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 18000 lbs (8163 kg)
Lift Travel 58 inch (1473 mm)
View Details
Super Duty Single Scissor Lift Table - SD-15610 - Advance Lifts, Inc.
Specs
Capacity 15000 lbs (6803 kg)
Lift Travel 58 inch (1473 mm)
Width 72 inch (1829 mm)
View Details
Lift & Tilt Combination Table - ATT-1524 - Advance Lifts, Inc.
Specs
Features Tilting
Capacity 1500 lbs (680 kg)
Lift Travel 24 inch (610 mm)
View Details