Advance Lifts, Inc. Recessed Dock Lift 4350

Description
These are our largest sized Disappearing Dock Lifts. They are sized to handle and mobile material handling equipment you may have. They also provide dock to ground access.
Request a Quote
Description
These are our largest sized Disappearing Dock Lifts. They are sized to handle and mobile material handling equipment you may have. They also provide dock to ground access.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Recessed Dock Lift - 4350 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Recessed Dock Lift
4350
Recessed Dock Lift 4350
These are our largest sized Disappearing Dock Lifts. They are sized to handle and mobile material handling equipment you may have. They also provide dock to ground access.

These are our largest sized Disappearing Dock Lifts. They are sized to handle and mobile material handling equipment you may have. They also provide dock to ground access.

Supplier's Site

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number 4350
Product Name Recessed Dock Lift
Features Handrails or Safety Rails
Capacity 18000 lbs (8163 kg)
Lift Travel 58 inch (1473 mm)
Width 84 inch (2134 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multi Stage Lift Table - MSL3-2108 - Advance Lifts, Inc.
Specs
Capacity 2000 lbs (907 kg)
Lift Travel 108 inch (2743 mm)
Width 32 inch (813 mm)
View Details
Lift and Powered Turn Table - PP-1836 - Advance Lifts, Inc.
Specs
Features Rotating
Capacity 1800 lbs (816 kg)
Lift Travel 36 inch (914 mm)
View Details
Double Long Lift Table - PDL-5024 - Advance Lifts, Inc.
Specs
Capacity 5000 lbs (2268 kg)
Lift Travel 24 inch (610 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details
Lift & Tilt Combination Table - ATT-2524 - Advance Lifts, Inc.
Specs
Features Tilting
Capacity 2500 lbs (1134 kg)
Lift Travel 24 inch (610 mm)
View Details