Advance Lifts, Inc. Double Long Lift Table PVDL-8024

Description
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes. Features: These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Description
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes. Features: These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PVDL-8024 is a double long lift table designed for handling extended loads, featuring a standard platform size of 24 x 108 inches and a maximum capacity of 8,000 lbs. It has a lowered height of 7 inches and a raised height of 31 inches, with a 24-inch travel range and an approximate raising time of 30 seconds. The unit is powered by a 1.5 HP internal motor, has a baseframe size matching the standard platform, and a shipping weight of 1,310 lbs. It supports a maximum end load of 4,000 lbs and a maximum side load of 6,000 lbs. The controller is UL listed, the frame is finished with baked enamel, cylinders are machine grade with clear plastic return lines, and pressure hoses are double wire braid with JIC fittings. The reservoir is mild steel, and the unit conforms to ANSI codes and is ISO 9001:2015 certified.

Datasheet Summary
Powered by GS/AI

The PVDL-8024 is a double long lift table designed for handling extended loads, featuring a standard platform size of 24 x 108 inches and a maximum capacity of 8,000 lbs. It has a lowered height of 7 inches and a raised height of 31 inches, with a 24-inch travel range and an approximate raising time of 30 seconds. The unit is powered by a 1.5 HP internal motor, has a baseframe size matching the standard platform, and a shipping weight of 1,310 lbs. It supports a maximum end load of 4,000 lbs and a maximum side load of 6,000 lbs. The controller is UL listed, the frame is finished with baked enamel, cylinders are machine grade with clear plastic return lines, and pressure hoses are double wire braid with JIC fittings. The reservoir is mild steel, and the unit conforms to ANSI codes and is ISO 9001:2015 certified.

Suppliers

Company
Product
Description
Supplier Links
Double Long Lift Table - PVDL-8024 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Double Long Lift Table
PVDL-8024
Double Long Lift Table PVDL-8024
The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes. Features: These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. All of the controllers are Underwriter Laboratory listed assemblies. These units are fully primed and finished with a baked enamel finish. The cylinders are machine grade with clear plastic return lines. All pressure hoses are double wire braid with JIC fittings. The reservoirs are mild steel. These units conform to all applicable ANSI codes.

The P-Series lifts are our most popular series as they fit a wide array of manufacturing applications. Double long units offer longer platform sizes.

Features:

  • These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.
  • All of the controllers are Underwriter Laboratory listed assemblies.
  • These units are fully primed and finished with a baked enamel finish.
  • The cylinders are machine grade with clear plastic return lines.
  • All pressure hoses are double wire braid with JIC fittings.
  • The reservoirs are mild steel.
  • These units conform to all applicable ANSI codes.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number PVDL-8024
Product Name Double Long Lift Table
Capacity 8000 lbs (3628 kg)
Lift Travel 24 inch (610 mm)
Width 24 to 48 inch (610 to 1219 mm)
Length 108 to 144 inch (2743 to 3658 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Single Scissor Lift Table - HDEW-1224 - Advance Lifts, Inc.
Specs
Capacity 12000 lbs (5442 kg)
Lift Travel 24 inch (610 mm)
Width 42 to 66 inch (1067 to 1676 mm)
View Details
Lift And Manual Turn Table - PM-2048 - Advance Lifts, Inc.
Specs
Features Rotating
Capacity 2000 lbs (907 kg)
Lift Travel 48 inch (1219 mm)
View Details
Super Duty Single Scissor Lift Table - SD-18812 - Advance Lifts, Inc.
Specs
Capacity 18000 lbs (8163 kg)
Lift Travel 58 inch (1473 mm)
Width 96 inch (2438 mm)
View Details
Double Long Lift Table - PVDL-12036 - Advance Lifts, Inc.
Specs
Capacity 12000 lbs (5442 kg)
Lift Travel 36 inch (914 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details