Advance Lifts, Inc. Lift Table BFL3-4216

Description
The BFL Series lifts were designed for high travel applications that also require large platforms. These Lifts are designed to move multiple pallets or large loads between floors or to high mezzanines. These big lifts are all built with tubular steel legs to maximize the rigidity of the unit and to keep the weight down. Features: These units are equipped with the patented "Platform Centering Device" All controllers are assembled in our UL Listed Shop These units are fully primed and finished with baked enamel Finish The Cylinders are machine grade return lines All pressure hoses are double wire braid with JIC fittings The reservoirs are mild steel These units conform to all applicable ANSI codes
Request a Quote Datasheet
Description
The BFL Series lifts were designed for high travel applications that also require large platforms. These Lifts are designed to move multiple pallets or large loads between floors or to high mezzanines. These big lifts are all built with tubular steel legs to maximize the rigidity of the unit and to keep the weight down. Features: These units are equipped with the patented "Platform Centering Device" All controllers are assembled in our UL Listed Shop These units are fully primed and finished with baked enamel Finish The Cylinders are machine grade return lines All pressure hoses are double wire braid with JIC fittings The reservoirs are mild steel These units conform to all applicable ANSI codes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lift Table - BFL3-4216 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Lift Table
BFL3-4216
Lift Table BFL3-4216
The BFL Series lifts were designed for high travel applications that also require large platforms. These Lifts are designed to move multiple pallets or large loads between floors or to high mezzanines. These big lifts are all built with tubular steel legs to maximize the rigidity of the unit and to keep the weight down. Features: These units are equipped with the patented "Platform Centering Device" All controllers are assembled in our UL Listed Shop These units are fully primed and finished with baked enamel Finish The Cylinders are machine grade return lines All pressure hoses are double wire braid with JIC fittings The reservoirs are mild steel These units conform to all applicable ANSI codes

The BFL Series lifts were designed for high travel applications that also require large platforms. These Lifts are designed to move multiple pallets or large loads between floors or to high mezzanines. These big lifts are all built with tubular steel legs to maximize the rigidity of the unit and to keep the weight down.

Features:

  • These units are equipped with the patented "Platform Centering Device"
  • All controllers are assembled in our UL Listed Shop
  • These units are fully primed and finished with baked enamel Finish
  • The Cylinders are machine grade return lines
  • All pressure hoses are double wire braid with JIC fittings
  • The reservoirs are mild steel
  • These units conform to all applicable ANSI codes
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number BFL3-4216
Product Name Lift Table
Features Handrails or Safety Rails
Capacity 4000 lbs (1814 kg)
Lift Travel 216 inch (5486 mm)
Width 66 inch (1676 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Double Long Heavy Duty Lift Table - HDEWDL-20060 - Advance Lifts, Inc.
Specs
Capacity 20000 lbs (9070 kg)
Lift Travel 60 inch (1524 mm)
Width 42 to 66 inch (1067 to 1676 mm)
View Details
Lift & Tilt Combination Table - PT-55244-I - Advance Lifts, Inc.
Specs
Features Tilting
Capacity 5500 lbs (2494 kg)
Lift Travel 24 inch (610 mm)
View Details
Double Wide Heavy Duty Lift Table - HDEDW-16046 - Advance Lifts, Inc.
Specs
Capacity 16000 lbs (7256 kg)
Lift Travel 46 inch (1168 mm)
Width 84 to 108 inch (2134 to 2743 mm)
View Details
Single Scissor Lift Table - JSL-10926 - Advance Lifts, Inc.
Specs
Capacity 40000 lbs (18141 kg)
Lift Travel 72 inch (1829 mm)
Width 108 inch (2743 mm)
View Details