Advance Lifts, Inc. Recessed Dock Lift 3480

Description
These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.
Request a Quote
Description
These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3480 is a recessed dock lift designed for dock-to-ground access and handling pallet jacks, powered pallet jacks, straddle stackers, and small fork trucks. It features a 96-inch wide by 144-inch long safety tread deck, a 58-inch travel range from a 15-inch lowered height, and a maximum lifting capacity of 12,000 lbs with a hydraulic axle capacity of 9,600 lbs. The lift is powered by a 5 HP, 230V, 60 Hz, 3-phase motor and includes NEMA 1, 3, 3R, 4, 4X weather-proof pushbutton controls in a NEMA 12 enclosure. The platform is equipped with removable steel guardrails and safety chains compliant with ANSI MH 29.1. The unit has an approximate shipping weight of 6,300 lbs and requires concrete pit dimensions with tolerances of +0.25", -0". The finish is blue paint, and the hydraulic system includes a 20-foot hose with JIC swivel fittings.

Datasheet Summary
Powered by GS/AI

The 3480 is a recessed dock lift designed for dock-to-ground access and handling pallet jacks, powered pallet jacks, straddle stackers, and small fork trucks. It features a 96-inch wide by 144-inch long safety tread deck, a 58-inch travel range from a 15-inch lowered height, and a maximum lifting capacity of 12,000 lbs with a hydraulic axle capacity of 9,600 lbs. The lift is powered by a 5 HP, 230V, 60 Hz, 3-phase motor and includes NEMA 1, 3, 3R, 4, 4X weather-proof pushbutton controls in a NEMA 12 enclosure. The platform is equipped with removable steel guardrails and safety chains compliant with ANSI MH 29.1. The unit has an approximate shipping weight of 6,300 lbs and requires concrete pit dimensions with tolerances of +0.25", -0". The finish is blue paint, and the hydraulic system includes a 20-foot hose with JIC swivel fittings.

Suppliers

Company
Product
Description
Supplier Links
Recessed Dock Lift - 3480 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Recessed Dock Lift
3480
Recessed Dock Lift 3480
These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.

These are our medium sized Diasappearing Dock Lifts. Thay are sized to handle pallet jackes, powered pallet jacks, straddle stackers and small fork trucks. They are also used for dock to ground access.

Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Lifts
Product Number 3480
Product Name Recessed Dock Lift
Features Handrails or Safety Rails
Capacity 12000 lbs (5442 kg)
Lift Travel 58 inch (1473 mm)
Width 96 inch (2438 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Dock Lift - T3-60709 - Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 6000 lbs (2721 kg)
Lift Travel 58 inch (1473 mm)
View Details
Electric Personnel Lift - EPL-500-12 - Advance Lifts, Inc.
Specs
Capacity 500 lbs (227 kg)
Lift Travel 12 inch (305 mm)
Width 72 inch (1829 mm)
View Details
Single Scissor Lift Table - P-2524 - Advance Lifts, Inc.
Specs
Capacity 2500 lbs (1134 kg)
Lift Travel 24 inch (610 mm)
Width 24 to 48 inch (610 to 1219 mm)
View Details
Double Wide Heavy Duty Lift Table - HDVDW-19222 - Advance Lifts, Inc.
Specs
Capacity 19200 lbs (8707 kg)
Lift Travel 22 inch (559 mm)
Width 108 to 132 inch (2743 to 3353 mm)
View Details