The PT-55364-I is a lift and tilt combination table designed for independent lifting and tilting operations. It features a 5,500 lb capacity, 36 in. lift travel, and a platform size range of 30 x 48 in. to 48 x 60 in. The unit has a lowered height of 14.25 in. and a raised height of 50.25 in., with lift and tilt speeds of 23 sec and 15 sec respectively. It includes a 2 HP internal motor, is equipped with patented Platform Centering Devices, and uses machine-grade hydraulic cylinders with clear plastic return lines. Pressure hoses are double wire braid with JIC fittings, and all controllers are Underwriter Laboratory listed. The unit is fully primed and finished with baked enamel. Shipping weight is 1,055 lbs. The unit complies with ISO 9001:2015 and carries a 10-year/250,000 cycle warranty.
These lift and tilt units are optimized combination designs that are used where the lifting and tilting functions must be done independently.
SPECIAL FEATURES
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Lifts |
| Product Number | PT-55364-I |
| Product Name | Lift & Tilt Combination Table |
| Features | Tilting |
| Capacity | 5500 lbs (2494 kg) |
| Lift Travel | 36 inch (914 mm) |
| Width | 30 to 48 inch (762 to 1219 mm) |